The FMV07N70E is a high-voltage N-channel MOSFET from Inchange Semiconductor Company Limited. It is designed for high-efficiency power switching applications. This MOSFET features a fast switching speed and low on-resistance, contributing to reduced power losses and improved overall system performance.
Applications
- Switch Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- Uninterruptible Power Supplies (UPS)
- DC-DC converters
- Motor control applications
Features
- High voltage: 700V
- Low on-resistance: RDS(on) = 1.45Ω (typical) @ VGS = 10V
- Gate charge: Qg = 15nC (typical)
- Fast switching speed
- Avalanche energy rated
- RoHS compliant
Benefits
- Improved energy efficiency due to low on-resistance and fast switching
- Reduced power dissipation, leading to cooler operation and increased system reliability
- Simplified thermal management
- High system reliability due to avalanche energy rating
- Suitable for high-voltage applications
Additional Details
The FMV07N70E is available in a TO-220F package. Its maximum drain current is 7A. The gate-source voltage is ±30V. It is designed to operate within a temperature range of -55°C to +150°C. This MOSFET is suitable for applications requiring high voltage and efficient power switching. Its robust design and avalanche energy rating ensure reliable operation in demanding environments.