The IRFP460Z is a Power MOSFET manufactured by Inchange Semiconductor Company Limited. This MOSFET is designed for high-voltage, high-speed switching applications, delivering efficient performance and robust operation. It is well-suited for use in power supplies, motor control, and other demanding applications.
Applications:
- Switch Mode Power Supplies (SMPS)
- Uninterruptible Power Supplies (UPS)
- Motor control circuits
- High-frequency inverters
- Welding power supplies
Features:
- N-Channel MOSFET
- Voltage Rating: 500V
- Low gate charge (Qg)
- Fast switching speed
- Avalanche energy rated
- High ruggedness
Benefits:
- Enhanced efficiency due to low gate charge, reducing switching losses and improving overall system performance.
- Increased reliability with its avalanche energy rating, providing protection against voltage transients and spikes.
- Optimized for high-frequency applications due to its fast switching speed, minimizing switching losses and improving efficiency.
- Robust performance in demanding environments with its high ruggedness, ensuring long-term reliability.
- Reduced power dissipation and improved thermal performance, contributing to cooler operation and extended component lifespan.
Additional Details:
The IRFP460Z features a fast intrinsic diode, which enhances its performance in applications requiring fast switching. Its low on-resistance minimizes conduction losses, leading to improved energy efficiency and reduced heat generation. The MOSFET is available in a TO-247 package, offering excellent thermal performance. Inchange Semiconductor's MOSFET technology ensures reliable operation and consistent performance. This device is commonly used in applications requiring high power density and efficiency, such as power supplies for industrial equipment and renewable energy systems. Its robust design and high voltage rating make it suitable for demanding applications where reliability is critical. The fast switching speed minimizes switching losses and improves overall system efficiency. The IRFP460Z is a cost-effective solution for high-power switching applications.