The MBR1630CT is a Schottky Barrier Rectifier manufactured by Inchange Semiconductor Company Limited. It's designed for high-efficiency rectification and fast switching applications, offering low forward voltage drop and high surge current capability. This device is commonly used in various power supply and power management circuits.
Applications:
- Switching power supplies
- High-frequency inverters
- DC-DC converters
- Freewheeling diodes in inductive circuits
- Polarity protection applications
Features:
- High surge current capability
- Low forward voltage drop
- High-frequency operation
- Guard ring for overvoltage protection
- High reliability
Benefits:
- Improved efficiency in power conversion
- Reduced power dissipation due to low forward voltage drop
- Enhanced system reliability due to surge current protection
- Compact design due to efficient operation at high frequencies
- Simplified thermal management
Detailed Specs:
The MBR1630CT typically features a maximum repetitive peak reverse voltage of 30V and a maximum average forward rectified current of 16A. The forward voltage drop is usually around 0.5V at 8A, contributing to its high efficiency. It commonly comes in a TO-220 package, which allows for effective heat dissipation. The operating junction temperature ranges from -65°C to +150°C. Its high surge current capability allows it to withstand transient voltage spikes, making it a robust choice for demanding applications. The device’s low reverse leakage current at high temperatures further enhances its performance and reliability.
In summary, the MBR1630CT from Inchange Semiconductor provides a reliable and efficient solution for high-frequency rectification and power management applications requiring robust performance and surge protection. Its combination of low forward voltage drop, high surge current capability, and efficient thermal characteristics makes it a suitable component for a wide range of power electronics designs.