EN
  • EN
  • DE

MMF80R650PTH

Part No MMF80R650PTH
Manufacturer Inchange Semiconductor Company Limited
Catalog Misc Products
Description Isc N-Channel MOSFET Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831215-MMF80R650PTH
Ultra Librarian 3D Model Ultra Librarian MMF80R650PTH CAD Model

Description

The MMF80R650PTH is a Power MOSFET manufactured by Inchange Semiconductor Company Limited. It is designed for high-efficiency switching applications with a voltage rating of 800V and an on-resistance optimized for power conversion systems. The PTH (Pin Through Hole) package makes it suitable for applications requiring robust mechanical mounting.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in AC-DC and DC-DC power supplies for industrial and consumer electronics applications.
  • Power Factor Correction (PFC) Circuits: Improves power factor in electronic devices, reducing energy waste and improving efficiency.
  • Uninterruptible Power Supplies (UPS): Provides backup power in case of power outages, ensuring continuous operation of critical systems.
  • Welding Machines: Used in the power circuitry of welding machines for precise and efficient power delivery.
  • Motor Drives: Used in motor control circuits for industrial and appliance applications, enabling precise motor speed and torque control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher operating frequencies.
  • High Avalanche Ruggedness: Provides robustness against voltage transients and surges.
  • Stable Performance at High Temperatures: Ensures reliable operation in demanding thermal environments.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching speed contribute to reduced power losses and improved efficiency.
  • Enhanced Reliability: High avalanche ruggedness provides robust performance in harsh environments.
  • Simplified Thermal Management: The PTH package aids in effective heat dissipation.
  • Reduced Energy Consumption: High efficiency leads to lower energy consumption and reduced operating costs.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Technical Specifications: The MMF80R650PTH features a drain-source voltage (VDS) of 800V and the RDS(on) is optimized to minimize conduction losses. For detailed specifications, including continuous drain current and thermal resistance, please refer to the manufacturer's datasheet.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6031 $64.1240
90+ $1.3155 $118.3950
140+ $1.2740 $178.3600
190+ $1.2335 $234.3650
245+ $1.1920 $292.0400
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess