EN
  • EN
  • DE

1EDI2001ASXUMA2

Part No 1EDI2001ASXUMA2
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description IC IGBT DVR 1200V DSO36  /  Gate Driver Magnetic Coupling 3750Vrms 1 Channel PG-DSO-36-63
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Infineon Technologies
Series EiceDriver™
Package Tape & Reel
Product Status Obsolete
Technology Magnetic Coupling
Number of Channels 1
Voltage - Isolation 3750Vrms
Rise / Fall Time (Typ) 30ns, 60ns
Current - Output High, Low 1A, 1A
Voltage - Output Supply 13V ~ 18V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 36-BSSOP (0.295", 7.50mm Width)
Supplier Device Package PG-DSO-36-63
Base Product Number 1EDI2001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1EDI2001ASXUMA2-ND,SP001361862,IFEINF1EDI2001ASXUMA2,1EDI2001ASXUMA2CT,1EDI2001ASXUMA2DKR,1EDI2001ASXUMA2TR,2156-1EDI2001ASXUMA2
Standard Package 1,000
Win Source Part Number 1035219-1EDI2001ASXUMA2
Ultra Librarian 3D Model Ultra Librarian 1EDI2001ASXUMA2 CAD Model

Description

The Infineon Technologies 1035219-1EDI2001ASXUMA2 is a magnetic coupling isolator that is part of the EiceDriver™ series.

  • Voltage Isolation: 3750Vrms
  • Temperature Range: -40°C to 150°C
  • Mounting Type: SMD (SMT)
  • Package: Tape and reel
  • Rise/Fall Time: 30ns/60ns
  • Channel: One
  • Current Output High: 1A
  • Current Output Low: 1A
  • Package/Case: 36-BSSOP (0.295", 7.50mm Width)
  • Supplier Device Package: PG-DSO-36-63
  • Voltage Output Supply: 13V to 18V
  • Product Status: Obsolete

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess