EN
  • EN
  • DE
  • IT

1EDI20I12AF

Part No 1EDI20I12AF
Manufacturer Infineon Technologies
Catalog Isolators - Gate Drivers
Description Separate output variant for IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814917-1EDI20I12AF
Ultra Librarian 3D Model Ultra Librarian 1EDI20I12AF CAD Model

Description

The 1EDI20I12AF is an EiceDRIVER™ isolated gate driver IC from Infineon Technologies. It is designed to drive IGBTs, MOSFETs, and SiC MOSFETs in high-voltage applications. This gate driver provides galvanic isolation between the control and power stages, ensuring enhanced safety and robust performance in demanding applications. It provides reliable switching performance and protection features, making it suitable for a wide range of power electronics applications.

Applications:

  • Motor drives
  • Inverters
  • Power supplies
  • Industrial automation
  • Renewable energy systems (solar inverters, wind turbines)

Features:

  • Galvanic isolation
  • 2.0A typical gate drive current
  • Short-circuit protection
  • Under-voltage lockout (UVLO)
  • Active Miller clamping
  • DESAT detection

Benefits:

  • Improved system safety due to reinforced isolation
  • Increased system reliability with protection features
  • Simplified gate drive design and layout
  • Reduced system cost by minimizing external components
  • Enhanced efficiency in power conversion systems

Additional Details:

The 1EDI20I12AF is specifically designed to provide high levels of isolation and robustness required in high-power applications. The short-circuit protection mechanism rapidly shuts down the gate driver output in the event of a short-circuit condition, protecting the power switch from damage. The UVLO function ensures that the power switch is not operated under insufficient voltage conditions, preventing potential failures. The active Miller clamp significantly reduces the risk of spurious turn-on due to Miller capacitance effects. The DESAT detection feature monitors the collector-emitter voltage of the IGBT during the on-state and triggers protection if it exceeds a predefined threshold, indicating a fault condition. The datasheet provides comprehensive details on electrical characteristics, timing parameters, and recommended operating conditions. PCB layout is critical to optimize performance and minimize noise coupling. Careful consideration should be given to selecting appropriate gate resistors to tailor the switching speed and reduce ringing. The 1EDI20I12AF is designed to meet stringent safety requirements and is suitable for use in safety-critical applications. It provides a highly integrated and reliable solution for driving IGBTs and SiC MOSFETs in various power electronics systems.

You May Also Be Interested in

Skyworks Solutions Inc.
4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $4.2435
Skyworks Solutions Inc.
DGTL ISO 3.75KV GATE DRVR 8SOIC
Lowest to $2.7273
Texas Instruments
DGTL ISO 5.7KV GATE DRVR 16SOIC
Lowest to $5.7383
Skyworks Solutions Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $6.2566
Sharp Microelectronics
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $0.7184
Renesas Electronics America
OPTOISO 5KV 1CH GATE DRVR 6SDIP
Lowest to $6.4554
Toshiba Semiconductor and Storage
X36 PB-F PHOTOCOUPLER THRU-HOLE
Lowest to $0.7288

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9079 $54.4740
135+ $0.7450 $100.5750
210+ $0.7217 $151.5570
290+ $0.6984 $202.5360
375+ $0.6751 $253.1625
500+ $0.6053 $302.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess