EN
  • EN
  • DE
  • IT

1EDN8550B

Part No 1EDN8550B
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description 1EDN8550 - GATE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Infineon Technologies
Series EiceDriver™
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 20V
Current - Peak Output (Source, Sink) 4A, 8A
Input Type Non-Inverting
Rise / Fall Time (Typ) 6.5ns, 4.5ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package PG-SOT23-6
Base Product Number 1EDN8550
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253520-1EDN8550B
Ultra Librarian 3D Model Ultra Librarian 1EDN8550B CAD Model

Description

The 1253520-1EDN8550B is a single channel gate driver from Infineon Technologies.

  • Series: EiceDriver™
  • Application: power management (PMIC) applications
  • Suitable for: driving N-Channel and P-Channel MOSFETs in high-side or low-side configurations
  • Maximum Current Peak Output (source): 4A
  • Maximum Current Peak Output (sink): 8A
  • Rise Time: 6.5ns
  • Fall Time: 4.5ns
  • Voltage Supply Range: 4.5V to 20V
  • Mounting: surface mountable
  • Package: SOT-23-6
  • Packaging: bulk
  • Standard Package: 1 pcs
  • Operating Temperature Range: -40°C to 150°C (TJ)

You May Also Be Interested in

Powerex Inc.
IC GATE DRVR LOW-SIDE MODULE
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $6.0554
Powerex Inc.
IC GATE DRVR PWR MGMT MOSFET
Need more? Email Us
Richtek USA Inc.
IC HV BUCK MOSFET DRVR WDFN-8
Lowest to $0.4532
Renesas Electronics America
IC GATE DRVR SGL PHASE QFN / Gate Driver IC
Lowest to $1.0651
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Need more? Email Us
ON Semiconductor
BUFFER/INVERTER BASED MOSFET DRI / Gate Driver IC
Lowest to $1.3996
Maxim Integrated
TSC426 - BUFFER/INVERTER BASED M / Gate Driver IC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1381

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4990 $52.3950
215+ $0.4674 $100.4910
335+ $0.4516 $151.2860
480+ $0.4200 $201.6000
620+ $0.4043 $250.6660
775+ $0.3885 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess