EN
  • EN
  • DE
  • IT

2ED020I12FAXUMA2

Part No 2ED020I12FAXUMA2
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC DRIVER IGBT DSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 13 V to 20 V
Logic Voltage - VIL, VIH 1.5V, 3.5V
Current - Peak Output (Source, Sink) 2.4A, 2.4A
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 1200V
Rise and Fall Time 30ns, 50ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-DSO-36
Win Source Part Number 1003791-2ED020I12FAXUMA2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2ED020I12FAXUMA2 CAD Model

Description

The Infineon Technologies Half-Bridge Driver is an integrated circuit with two independent channels, and it is suitable for use in driving IGBT, N-Channel, and P-Channel MOSFET.

  • Channels: 2
  • Suitable For: IGBT, N-Channel, P-Channel MOSFET
  • Peak Output Current: 2.4A (source, sink)
  • Maximum Bootstrap High Side Voltage: 1200V
  • Package: PG-DSO-36
  • Rise Time: 30ns
  • Fall Time: 50ns
  • Supply and Demand Status: Balanced
  • Operating Temperature: -40°C to 150°C (TJ)
  • Supply Voltage: 13V to 20V

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HI/LOW SIDE 36QFN
Lowest to $0.6140
Powerex Inc.
IC GATE DRVR PWR MGMT MOSFET
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $6.0554
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.7419
NXP / Nexperia
IC GATE DRVR HALF-BRIDGE 20SOIC
Lowest to $6.8672
Semtech Corporation
IC GATE DRVR FET 28PIN / Gate Driver IC
Need more? Email Us
Powerex Inc.
IC GATE DRVR LOW-SIDE MODULE
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9736 $67.8944
9+ $13.9271 $125.3439
13+ $13.4919 $175.3947
18+ $13.0566 $235.0188
23+ $12.6214 $290.2922
30+ $11.3158 $339.4740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess