EN
  • EN
  • DE
  • IT

2EDF7235KXUMA1

Part No 2EDF7235KXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDG TFLGA-13 / Half-Bridge Gate Driver IC Non-Inverting PG-TFLGA-13-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Infineon Technologies
Series EiceDriver™
Package Tape & Reel
Product Status Last Time Buy
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 20V
Logic Voltage - VIL, VIH -, 1.65V
Current - Peak Output (Source, Sink) 4A, 8A
Input Type Non-Inverting
Rise / Fall Time (Typ) 6.5ns, 4.5ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 13-TFLGA
Supplier Device Package PG-TFLGA-13-1
Base Product Number 2EDF7235
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353900-2EDF7235KXUMA1
Ultra Librarian 3D Model Ultra Librarian 2EDF7235KXUMA1 CAD Model

Description

The 1353900-2EDF7235KXUMA1 is a gate driver IC manufactured by Infineon Technologies.

  • Series: EiceDriver™
  • Application: Power Management
  • Operating Temperature: -40°C to 125°C
  • Number of Drivers: 2
  • Output Current: 4A, 8A
  • Configuration: Half-Bridge
  • Driver Type: Non-Inverting
  • Gate Type: N-Channel, P-Channel MOSFET
  • Voltage Supply: 20V
  • Rise/Fall Time: 6.5ns / 4.5ns
  • Package: 13-TFLGA
  • Mounting Type: Surface Mount

You May Also Be Interested in

Richtek USA Inc.
IC HV BUCK MOSFET DRVR WDFN-8
Lowest to $0.4532
Unitrode
UC1708 NON-INVERTING HIGH SPEED / Gate Driver IC
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8CERDIP
Need more? Email Us
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Need more? Email Us
Renesas Electronics America
IC GATE DRVR SGL PHASE QFN / Gate Driver IC
Lowest to $1.0651
Powerex Inc.
IC GATE DRVR LOW-SIDE MODULE
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $6.0554
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.7934
NXP / Nexperia
IC GATE DRVR HALF-BRIDGE 20SOIC
Lowest to $6.8672

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4711 $58.2399
22+ $5.3097 $116.8134
33+ $5.1437 $169.7421
45+ $4.9778 $224.0010
59+ $4.8119 $283.9021
78+ $4.3141 $336.4998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess