EN
  • EN
  • DE

2N0609

Part No 2N0609
Manufacturer Infineon Technologies
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002624-2N0609
Categories OEM Parts(0-9)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N0609 CAD Model

Description

The 2N0609 is a P-Channel Enhancement Mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Infineon Technologies. It's primarily designed for low voltage, high speed switching applications such as power management in portable devices, DC-DC converters, and load switching.

Applications

  • DC-DC Converters: Used for efficient voltage regulation in a variety of power supplies.
  • Load Switching: Commonly employed for turning power on and off to various circuits or components in a system.
  • Power Management: Suitable for use in portable devices such as laptops, smartphones, and tablets to optimize battery life.
  • Motor Control: Can be used in low power motor control applications.

Features

  • P-Channel MOSFET: Allows for efficient switching in low-side configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency and reducing heat.
  • Logic Level Compatible: Can be directly driven by logic circuits.
  • Small Footprint: Available in compact packages for space-constrained applications.

Benefits

  • Increased Efficiency: The low on-resistance reduces power dissipation, resulting in improved energy efficiency.
  • Simplified Design: Logic-level compatibility simplifies the driving circuitry, reducing component count and cost.
  • Extended Battery Life: Minimizes power losses in portable devices, resulting in longer battery life.
  • Compact Solution: Small package size allows for use in space-sensitive applications.

Additional Details

The 2N0609 is typically supplied in a surface mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). It's crucial to consult the datasheet for comprehensive electrical characteristics, thermal resistance, and safe operating area details to ensure proper application and reliability.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amd
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess