EN
  • EN
  • DE

1565373-4

Part No 1565373-4
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description MULTILOCK 025 Series, 28Way Through Hole SocketWire to Board Conn, w/ Solder Term
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Application Signal
Color Natural
Connector Type Male Pin, Receptacle
Contact Material Brass
Contact Mating Length 5.5118 mm
Contact Plating Tin
Depth 24.47 mm
ELV Compliant
Gender Female
Height 15.5 mm
Housing Color Natural
Housing Material Polystyrene
Length 24.4602 mm
Maximum Operating Temperature 221 °C
Max Voltage Rating (DC) 12 V
Min Operating Temperature -22 °C
Mount Through Hole
Number of Contacts 28
Number of Positions 28
Number of Rows 2
Number of Signal Positions 28
Orientation Right Angle
PCB Thickness 1.6 mm
Pitch 2.2098 mm
Radiation Hardening No
RoHS Compliant
Shielding Unshielded
Tab Thickness 640 µm
Tab Width 635 µm
Termination Solder
Width 36.195 mm
Win Source Part Number 1027076-1565373-4
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1565373-4 CAD Model

Description

The 1027076-1565373-4 is a male pin and receptacle connector manufactured by TE Connectivity.

  • Positions: 28
  • Pitch: 2.2098 mm
  • Mounting: Through hole
  • Orientation: Right angle
  • Maximum Operating Temperature: 221 °C
  • Minimum Operating Temperature: -22 °C
  • PCB Thickness: 1.6 mm
  • Compliance: RoHS and ELV regulations

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5409 $53.9315
80+ $1.2643 $101.1440
125+ $1.2248 $153.1000
170+ $1.1853 $201.5010
220+ $1.1458 $252.0760
295+ $1.0273 $303.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess