EN
  • EN
  • DE

2N7002 H6327

Part No 2N7002 H6327
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1205+
Reference case SOT-23
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 728785-2N7002 H6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N7002 H6327 CAD Model

Description

The 2N7002 H6327 is a small signal N-Channel MOSFET manufactured by Infineon Technologies. It's designed for low voltage, low current switching applications, commonly used as a logic-level switch, level shifter, and in small signal amplifiers.

Applications

      
  • Low-side switching
  •   
  • Level shifting circuits
  •   
  • Small signal amplification
  •   
  • Relay driving
  •   
  • Load switching for LEDs and small motors

Features

      
  • N-Channel enhancement mode MOSFET
  •   
  • Logic-level gate drive
  •   
  • Low on-resistance (RDS(on))
  •   
  • Fast switching speed
  •   
  • Small surface mount package (SOT-23)
  •   
  • RoHS Compliant

Benefits

      
  • Directly driven by logic signals (TTL, CMOS)
  •   
  • Reduces power loss due to low RDS(on)
  •   
  • Efficient switching performance
  •   
  • Miniaturized design for space-constrained applications
  •   
  • Environmentally friendly due to RoHS compliance

Additional Details

The 2N7002 H6327's small SOT-23 package makes it ideal for compact circuit designs. The logic-level gate drive allows it to be controlled directly by microcontrollers or other logic circuits without requiring additional driver components. The low on-resistance minimizes power dissipation during switching, increasing efficiency. It is well-suited for switching small loads like LEDs or driving relays. The H6327 marking may indicate a specific production batch or reel code, but the core electrical characteristics remain consistent with the standard 2N7002 datasheet specifications.

Key specifications to consider include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), and Power Dissipation (PD). Always consult the Infineon 2N7002 datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,125+ $0.0445 $50.0625
2,735+ $0.0366 $100.1010
4,240+ $0.0354 $150.0960
5,835+ $0.0343 $200.1405
7,555+ $0.0331 $250.0705
10,105+ $0.0297 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,250 pieces
MOQ: 1125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess