EN
  • EN
  • DE

AUIRFU120Z

Part No AUIRFU120Z
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description AUTOMOTIVE GRADE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1149879-AUIRFU120Z
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUIRFU120Z CAD Model

Description

The AUIRFU120Z is a power MOSFET from Infineon Technologies, designed for high-efficiency power switching applications. It is part of the OptiMOS™ family, known for its optimized performance in terms of on-state resistance (Rds(on)) and gate charge (Qg), leading to reduced power losses and improved thermal behavior.

Applications:

  • Synchronous Rectification in AC-DC and DC-DC Converters: Ideal for improving the efficiency of power supplies.
  • Motor Control: Used in applications requiring efficient power switching for motor drives.
  • Uninterruptible Power Supplies (UPS): Contributes to the overall efficiency and reliability of UPS systems.
  • High-Frequency Switching Applications: Suitable for applications where fast switching speeds are critical.

Features:

  • Low On-State Resistance (Rds(on)): Minimizes conduction losses, enhancing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling higher frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Pb-free lead plating; RoHS compliant: Meets environmental regulations.
  • Optimized for high-frequency switching applications: Enhances overall system performance.

Benefits:

  • Improved Efficiency: Reduced power losses lead to higher overall efficiency in power conversion systems.
  • Reduced Heat Dissipation: Lower Rds(on) and Qg result in less heat generation, simplifying thermal management.
  • Simplified Circuit Design: Logic-level drive capability reduces the need for complex gate drive circuitry.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage spikes, increasing system reliability.
  • Environmentally Friendly: Pb-free and RoHS compliant, meeting environmental standards.

Additional Details:

The AUIRFU120Z typically comes in a through-hole package. The specific datasheet will provide details about the drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and pulsed drain current (Idm). Reviewing the datasheet is crucial for proper application and design.

This MOSFET is designed for efficient power management in various applications, offering a balance of low conduction and switching losses, making it a suitable choice for power supply designers and engineers. Proper thermal management is essential to ensure the MOSFET operates within its safe operating area and to maximize its lifespan.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess