EN
  • EN
  • DE

AUIRGDC0250

Part No AUIRGDC0250
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 1200V 141A 543W TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr Infineon Technologies
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 141 A
Current - Collector Pulsed (Icm) 99 A
Vce(on) (Max) @ Vge, Ic 1.57V @ 15V, 33A
Power - Max 543 W
Switching Energy 15mJ (off)
Input Type Standard
Gate Charge 227 nC
Td (on/off) @ 25°C -/485ns
Test Condition 600V, 33A, 5Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package SUPER-220™ (TO-273AA)
Base Product Number AUIRGDC
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 567201-AUIRGDC0250
Ultra Librarian 3D Model Ultra Librarian AUIRGDC0250 CAD Model

Description

The 567201-AUIRGDC0250 is a single IGBT from Infineon Technologies.

  • Type: IGBT
  • Manufacturer: Infineon Technologies
  • Power: 543 W (Maximum)
  • Package: Tube
  • Package Quantity: 1,000 pieces
  • Collector-Emitter Voltage Breakdown: 1200 V
  • Maximum Collector Current: 141 A
  • Vce(on): 1.57V @ 15V gate-emitter voltage and 33A collector current
  • Turn-Off Switching Energy: 15mJ
  • Mounting: Through-hole
  • Package: TO-220-3
  • Gate Charge: 227 nC
  • Input Capacitance: 2900 pF @ 25V drain-source voltage
  • ECCN: EAR99
  • REACH: Unaffected
  • Status: Obsolete
  • Moisture Sensitivity Level (MSL): 1 (unlimited shelf life)

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5290 $50.1160
10+ $10.2802 $102.8020
16+ $9.9590 $159.3440
21+ $9.6377 $202.3917
27+ $9.3165 $251.5455
36+ $8.3527 $300.6972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess