EN
  • EN
  • DE
  • IT

AUIRS21814S

Part No AUIRS21814S
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Infineon Technologies
Package Tube
Product Status Obsolete
Programmable Not Verified
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 10V ~ 20V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 1.9A, 2.3A
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600 V
Rise / Fall Time (Typ) 15ns, 15ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AUIRS2181
Standard Package 55 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 567256-AUIRS21814S
Ultra Librarian 3D Model Ultra Librarian AUIRS21814S CAD Model

Description

The AUIRS21814S is an integrated circuit (IC) from Infineon Technologies.

  • Category: Power Management (PMIC), Gate Drivers
  • Channel Configuration: Independent, Half-Bridge Driven
  • Suitable for: Driving IGBTs and N-channel MOSFETs
  • Number of Drivers: Two
  • Peak Output Current (Source): 1.9A
  • Peak Output Current (Sink): 2.3A
  • High-Side Voltage (Bootstrap): Up to 600V
  • Rise/Fall Time: 15ns
  • Input Type: Inverting
  • Logic Voltage Levels (VIL): 0.8V
  • Logic Voltage Levels (VIH): 2.5V
  • Supply Voltage: 10V to 20V
  • Package: Surface Mount (14-SOIC)
  • Operating Temperature Range: -40°C to 150°C (TJ)
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

National Semiconductor (TI)
BUFFER/INVERTER BASED MOSFET DRI
Need more? Email Us
ON Semiconductor
BUFFER/INVERTER BASED MOSFET DRI / Gate Driver IC
Lowest to $1.3996
Infineon Technologies
TLE7189 - GATE DRIVER
Lowest to $10.9676
ON Semiconductor
IC GATE DRVR HI/LOW SIDE 36QFN
Lowest to $0.6140
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC
Lowest to $9.7970
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Need more? Email Us
ON Semiconductor
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
ON Semiconductor
IC GATE DRVR HALF-BRIDGE
Lowest to $0.5457
Maxim Integrated
TSC426 - BUFFER/INVERTER BASED M / Gate Driver IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5179 $70.0716
9+ $14.3745 $129.3705
14+ $13.9243 $194.9402
20+ $13.4754 $269.5080
25+ $13.0266 $325.6650
34+ $11.6786 $397.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess