EN
  • EN
  • DE
  • IT

BAT54-02VH6327

Part No BAT54-02VH6327
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description For low-loss, fast-recovery, meter protection, bias isolation and clamping application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1151526-BAT54-02VH6327
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54-02VH6327 CAD Model

Description

The BAT54-02VH6327 is a Schottky Barrier Diode manufactured by Infineon Technologies, designed for high-speed switching and clamping applications. Its low forward voltage drop and fast recovery time make it suitable for improving efficiency in various electronic circuits. The device is a single diode configuration and comes in a small surface-mount package, ideal for compact designs.

Applications

  • High-Speed Switching: Employed in circuits requiring fast switching speeds, such as clamping and protection circuits.
  • Reverse Polarity Protection: Provides protection against reverse polarity connections in sensitive electronic circuits.
  • DC-DC Converters: Integrated into DC-DC converters to improve efficiency and reduce power losses.
  • Clamping Diodes: Used to clamp voltage signals to a specific level, preventing damage to sensitive components.
  • Sample-and-Hold Circuits: Implemented in sample-and-hold circuits for accurate signal capture.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Small Package Size: Offers a compact solution for space-constrained applications.
  • High Surge Current Capability: Withstands high current surges without damage.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Improved Efficiency: Reduces power losses in switching circuits.
  • Enhanced System Performance: Faster switching speeds improve performance in high-frequency applications.
  • Compact Design: Small package size enables use in space-constrained applications.
  • Increased Reliability: High surge current capability ensures reliable operation in harsh environments.
  • Environmentally Friendly: RoHS compliance ensures the device is environmentally safe.

Additional Details

The BAT54-02VH6327 is typically supplied in a small SMD package such as SOT-23. Its key specifications include a maximum repetitive peak reverse voltage of 30V and a maximum average forward rectified current of 200mA. The forward voltage drop is typically in the range of 0.35V to 0.45V at rated current. The diode's operating temperature range is typically -55°C to +125°C. It is important to consult the datasheet for precise operating conditions and thermal management recommendations.

You May Also Be Interested in

Micro Commercial Co
DIODE SCHOTTKY 60V 500MA SOD123 / Diode 60 V 500mA Surface Mount SOD-123
Need more? Email Us
Diodes Incorporated
DIODE SCHOTTKY 30V 10A TO220AC / Diode 30 V 10A Through Hole TO-220AC
Lowest to $1.7093
DIOTEC Electronics Corporation
DIODE SCHOTTKY 60V 1A SOD323 / Diode 60 V 1A Surface Mount SOD-323
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 1A TO236AB / Diode 40 V 1A Surface Mount TO-236AB
Lowest to $0.2882
Vishay
DIODE GEN PURP 1.2KV 30A TO247AD / Diode 1200 V 30A Through Hole TO-247AD
Lowest to $21.3928
WeEn Semiconductors
DIODE SIL CARBIDE 650V 8A D2PAK / Diode 650 V 8A Surface Mount D2PAK
Need more? Email Us
Vishay
DIODE GEN PURP 200V 4A TO277A / Diode 200 V 4A Surface Mount TO-277A (SMPC)
Lowest to $0.8391
DIOTEC Electronics Corporation
DIODE GP 800V 1A DO214AC SMA
Lowest to $0.0478
SMC Diode Solutions
DIODE GEN PURP 600V 1A SMA / Diode 600 V 1A Surface Mount SMA (DO-214AC)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.4221 $65.4255
375+ $0.3464 $129.9000
580+ $0.3356 $194.6480
800+ $0.3247 $259.7600
1,035+ $0.3140 $324.9900
1,380+ $0.2815 $388.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess