EN
  • EN
  • DE

BB664-02V

Part No BB664-02V
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Silicon Variable Capacitance Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1151816-BB664-02V
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BB664-02V CAD Model

Description

The BB664-02V is a variable capacitance diode, also known as a varactor or varicap diode, manufactured by Infineon Technologies. It is designed to provide a voltage-dependent capacitance, making it suitable for applications requiring electronic tuning. The capacitance of the diode changes as the reverse voltage applied to it is varied. This characteristic is exploited in circuits such as voltage-controlled oscillators (VCOs), tunable filters, and frequency synthesizers.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used for frequency modulation and tuning in communication devices.
  • Tunable Filters: Employed to adjust the center frequency of filters in radio and telecommunications equipment.
  • Frequency Synthesizers: Integrated into phase-locked loop (PLL) circuits for generating precise frequencies.
  • FM Modulators/Demodulators: Used in radio transmitters and receivers.
  • Automatic Frequency Control (AFC) Circuits: Helps stabilize the frequency of oscillators.

Features:

  • High Capacitance Ratio: Provides a wide range of capacitance variation for a given voltage range.
  • Low Series Resistance: Minimizes losses and improves the tuning performance.
  • High Tuning Sensitivity: Offers a significant change in capacitance for small changes in reverse voltage.
  • Small Package Size: Allows for compact and space-efficient designs.

Benefits:

  • Precise Frequency Tuning: Enables accurate and stable frequency control in VCOs and other tunable circuits.
  • Improved Signal Quality: Low series resistance reduces signal attenuation and distortion.
  • Compact Circuit Design: Small package size facilitates miniaturization of electronic devices.
  • Cost-Effective Solution: Provides a reliable and efficient means of electronic tuning.

Additional Details:

The BB664-02V is typically supplied in a surface-mount package (e.g., SOD323). The key electrical characteristics include the capacitance range, reverse voltage rating, and series resistance. Designers should refer to the device datasheet to obtain precise specifications and application guidelines. The diode is designed for applications demanding precise electronic frequency control and is commonly used in wireless communication systems and test equipment.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess