EN
  • EN
  • DE

BBY58-02V

Part No BBY58-02V
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Silicon Tuning Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1151847-BBY58-02V
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BBY58-02V CAD Model

Description

The BBY58-02V is a variable capacitance diode, also known as a varactor diode, manufactured by Infineon Technologies. It is specifically designed for use in tuning circuits, where its capacitance can be varied by changing the reverse voltage applied to it. This makes it an ideal component for applications requiring electronically adjustable capacitance.

Applications:

  • Voltage Controlled Oscillators (VCOs): Used in VCOs to adjust the oscillation frequency.
  • Tunable Filters: Employed in tunable filters to change the filter's center frequency.
  • Frequency Synthesizers: Found in frequency synthesizers for fine-tuning the output frequency.
  • Radio Receivers: Used in radio receivers to tune to different frequencies.
  • Phase Locked Loops (PLLs): Employed in PLL circuits for frequency locking and adjustment.

Features:

  • Variable Capacitance: Capacitance changes with applied reverse voltage.
  • Low Series Resistance: Minimizes signal loss in tuning circuits.
  • High Tuning Ratio: Provides a wide range of capacitance variation.
  • Small Package: Available in small surface mount packages.
  • High Breakdown Voltage: Withstands relatively high reverse voltages.

Benefits:

  • Electronic Tuning: Allows for precise and repeatable electronic adjustment of capacitance.
  • Improved Performance: Low series resistance enhances the performance of tuning circuits.
  • Compact Design: Small package size enables compact designs.
  • Wide Tuning Range: High tuning ratio provides a wide range of frequency adjustment.
  • Reliable Operation: High breakdown voltage ensures reliable operation.

Additional Details:

The BBY58-02V is characterized by its capacitance versus voltage (C-V) curve, which specifies the relationship between the applied reverse voltage and the resulting capacitance. The tuning range, which is the ratio of the maximum to minimum capacitance, is a key performance parameter. The series resistance (RS) is also important, as it affects the quality factor (Q) of the tuning circuit. It is typically housed in a small surface-mount package, such as SOD323 or similar.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess