EN
  • EN
  • DE

BC850C E6327

Part No BC850C E6327
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+/Rohs
Reference case 3k pcs/Per Reel
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 729946-BC850C E6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC850C E6327 CAD Model

Description

The BC850C E6327 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Infineon Technologies. It is designed for amplification and switching applications in a wide range of electronic circuits. With its high gain and low saturation voltage, it offers efficient performance in both small-signal and moderate power applications.

Applications:

  • Amplification: Used in audio amplifiers, preamplifiers, and signal amplifiers to boost signal strength.
  • Switching: Employed in switching circuits for controlling LEDs, relays, and other electronic components.
  • Signal Processing: Utilized in signal processing circuits for filtering, modulation, and demodulation.
  • Oscillators: Integrated into oscillator circuits for generating clock signals and other waveforms.
  • General Purpose: Suitable for various general-purpose applications in electronic devices.

Features:

  • High Current Gain (hFE): Characterized by a high current gain, providing efficient amplification.
  • Low Saturation Voltage (VCE(sat)): Offers a low saturation voltage, reducing power dissipation and improving efficiency.
  • Small Package: Comes in a small surface-mount package (SOT-23), saving board space.
  • Lead-Free and RoHS Compliant: Complies with environmental standards, ensuring lead-free construction and RoHS compliance.
  • Halogen-Free: Free of halogenated substances, contributing to environmentally friendly designs.

Benefits:

  • Efficient Amplification: Delivers efficient amplification due to its high current gain and low saturation voltage.
  • Reliable Switching: Provides reliable switching performance in various switching applications.
  • Compact Design: Enables compact circuit designs due to its small footprint.
  • Versatile Application: Suitable for a wide range of applications, including amplification, switching, and signal processing.
  • Environmentally Friendly: Complies with environmental standards, making it suitable for eco-friendly applications.

Additional Details:

The BC850C E6327 typically comes in a SOT-23 package, which facilitates easy integration into compact electronic devices. Its electrical characteristics include a collector-emitter voltage (VCEO) of around 45V, a collector current (IC) of approximately 100mA, and a current gain (hFE) of about 420 to 800. The high current gain and low saturation voltage make it an excellent choice for applications requiring efficient and low-power amplification.

When using the BC850C E6327, it's crucial to adhere to the manufacturer's specifications to ensure optimal performance and reliability. Proper biasing and circuit design are recommended to maximize the transistor's performance.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0818 $58.0780
1,725+ $0.0671 $115.7475
2,665+ $0.0651 $173.4915
3,670+ $0.0630 $231.2100
4,745+ $0.0609 $288.9705
6,360+ $0.0545 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess