EN
  • EN
  • DE

BC857BE6767

Part No BC857BE6767
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964883-BC857BE6767
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC857BE6767 CAD Model

Description

The BC857BE6767 is a PNP bipolar junction transistor (BJT) manufactured by Infineon Technologies. It is designed for general-purpose amplification and switching applications. This transistor features a low collector-emitter saturation voltage, enabling efficient operation. It's typically used in various electronic circuits for signal amplification, switching, and driving small loads. Its compact size and versatile characteristics make it suitable for a wide range of applications.

Applications

  • General Purpose Amplification
  • Switching Circuits
  • Driver Stages
  • Analog Circuits

Features

  • PNP Bipolar Junction Transistor (BJT)
  • Low Collector-Emitter Saturation Voltage
  • High Current Gain
  • Small Surface Mount Package

Benefits

  • Efficient Operation: Low saturation voltage minimizes power loss and increases efficiency.
  • High Gain: Provides significant amplification for weak signals.
  • Compact Design: Small surface mount package saves board space.
  • Versatile Use: Suitable for a wide range of amplification and switching applications.
  • Reliable Performance: Designed for stable and reliable operation.

Additional Details

The BC857BE6767 is available in a small surface-mount package. It is crucial to consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance details, and absolute maximum ratings before incorporating it into any design. The transistor's current gain (hFE) is a critical parameter that determines its amplification capability. The saturation voltage specifies the voltage drop across the collector-emitter terminals when the transistor is fully turned on, which influences its efficiency. This BJT is commonly used in audio amplifiers, signal processing circuits, and control systems. It is important to follow recommended soldering and handling procedures to avoid potential damage to the component during assembly and manufacturing processes. The datasheet provides information on the transistor's frequency response, which affects its performance at different signal frequencies. The specific packaging and marking details should be verified to ensure proper identification and handling.

You May Also Be Interested in

Sony
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess