EN
  • EN
  • DE

BCP54H6327

Part No BCP54H6327
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT223
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 713734-BCP54H6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCP54H6327 CAD Model

Description

The BCP54H6327 is a single NPN bipolar junction transistor (BJT) manufactured by Infineon Technologies. It's designed for switching and amplification applications in various electronic circuits. The 'H6327' suffix indicates specific packing and reel information related to the device.

Applications:

  • Switching Circuits: Used as a switching element in applications such as relay drivers, LED drivers, and logic circuits.
  • Amplification Circuits: Employed in small-signal amplifiers for audio or RF applications.
  • Linear Regulators: Can be used as a pass transistor in linear voltage regulators.
  • Driver Stages: Suitable for driving higher-power devices, such as MOSFETs or other transistors.
  • General-Purpose Amplification and Switching: Used in various electronic circuits where a small signal needs to be amplified or a circuit needs to be switched on or off.

Features

  • NPN Transistor: Offers standard NPN transistor characteristics.
  • High Collector Current: Capable of handling relatively high collector current compared to smaller signal transistors.
  • Low Saturation Voltage: Low VCE(sat) ensures efficient switching performance and reduces power dissipation.
  • High Current Gain (hFE): Provides good amplification capabilities.
  • Fast Switching Speed: Suitable for applications requiring rapid switching.
  • Small Package: Typically available in a small surface-mount package (SOT-223), saving board space.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Efficient Switching: Low saturation voltage minimizes power loss during switching, improving energy efficiency.
  • Good Amplification: High current gain allows for effective amplification of small signals.
  • Compact Design: Small package size enables high-density circuit designs.
  • Reliable Performance: Offers stable and reliable performance in various operating conditions.
  • Versatile Applications: Suitable for a wide range of switching and amplification applications.

The BCP54H6327 has a typical collector current (IC) of around 1A and a collector-emitter voltage (VCE) rating typically around 80V. The DC current gain (hFE) is typically between 40 and 60, depending on the operating conditions. It's commonly available in a SOT-223 package. Because it's a BJT, its base current controls the larger collector current, making it useful for switching and linear amplification applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4671 $59.2104
58+ $2.0247 $117.4326
89+ $1.9612 $174.5468
122+ $1.8977 $231.5194
158+ $1.8353 $289.9774
211+ $1.6447 $347.0317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess