The BCP72ME6327 is a PNP Silicon Epitaxial Planar Transistor manufactured by Infineon Technologies. This transistor is designed for use in switching and amplification applications, particularly in low to medium power circuits. It is commonly found in various electronic devices such as portable equipment and general-purpose amplification stages.
Applications:
- Switching circuits
- Amplification circuits
- Portable electronic devices
- General-purpose amplification
- Driver stages
Features:
- PNP Silicon Epitaxial Planar Transistor
- Collector-Emitter Voltage (VCEO): -45V
- Collector Current (IC): -0.5A
- Transition Frequency (fT): 100 MHz
- Low Collector-Emitter Saturation Voltage
- Small signal amplifier
- SOT-89 package
Benefits:
- Provides reliable switching and amplification capabilities
- Suitable for low to medium power applications
- Compact SOT-89 package saves board space
- Low saturation voltage reduces power dissipation
- High transition frequency enables operation in high-speed circuits
Additional Details:
The BCP72ME6327 is a versatile PNP transistor suitable for a wide range of electronic applications. Its key features include a collector-emitter voltage of -45V and a collector current of -0.5A, making it appropriate for low to medium power circuits. The transistor's low collector-emitter saturation voltage helps minimize power dissipation, improving the overall efficiency of the circuit. Its high transition frequency of 100 MHz enables its use in high-speed switching and amplification applications. The SOT-89 package offers a compact footprint, saving valuable board space. This transistor provides a reliable and efficient solution for various switching and amplification needs.