The BCR133WL6327 is a digital bipolar transistor (also known as a resistor-equipped transistor - RET) manufactured by Infineon Technologies. It integrates a bias resistor network into a single SOT-323 package, reducing component count and simplifying circuit design.
Applications
- Digital switching circuits
- Level shifting
- Inverter circuits
- Replacement of discrete transistor and resistor combinations
- General-purpose switching applications
Features
- Integrated bias resistors: Reduces external components and simplifies PCB layout.
- NPN Transistor: Standard NPN bipolar transistor configuration.
- Small SOT-323 package: Space-saving design for high-density applications.
- Pb-free (RoHS compliant): Environmentally friendly.
- AEC-Q101 Qualified: Qualified for automotive applications
Benefits
- Reduced component count and PCB area.
- Simplified circuit design and assembly.
- Improved circuit reliability.
- Lower system cost.
- Suitable for automotive applications.
Technical Specifications
The BCR133WL6327 features an input resistor of 2.2 kΩ and a series resistor of 47 kΩ. It has a collector-emitter voltage of 50V and a collector current of 100mA. It is housed in a SOT-323 package. Refer to the Infineon datasheet for detailed electrical characteristics, thermal resistance, and package dimensions.