The BCR162F E6327 is a digital NPN bipolar transistor (BJT) with integrated resistors, manufactured by Infineon Technologies. Also known as a resistor-equipped transistor (RET), it simplifies circuit design by incorporating biasing resistors within the device itself. This reduces the number of external components needed, saving space and cost.
Applications:
- Digital switching applications
- Inverter circuits
- Driver circuits
- Level shifters
- Load switches
Features:
- NPN polarity
- Integrated resistors (R1 = 2.2 kΩ, R2 = 47 kΩ)
- Low input current
- Fast switching speed
- Small SOT-343 package
Benefits:
- Reduces external component count
- Simplifies circuit design
- Saves board space
- Lowers system cost
- Improved circuit performance
Additional Details:
The BCR162F E6327 features integrated base-emitter and base-collector resistors (2.2kΩ and 47kΩ respectively), which eliminate the need for external biasing resistors. This significantly simplifies circuit design, reduces component count, and saves valuable board space. The transistor's low input current and fast switching speed make it suitable for high-speed digital switching applications. The SOT-343 package is a compact surface-mount package, further contributing to space savings.
This resistor-equipped transistor is designed for applications where ease of use and space efficiency are critical. The integrated resistors ensure proper biasing of the transistor, simplifying the design process and reducing the risk of errors. The BCR162F E6327 is particularly well-suited for digital switching applications, where it can be used to control various loads and signals. The small package size and low component count make it an excellent choice for portable and handheld devices.