EN
  • EN
  • DE
  • IT

BCR183E6327HTSA1

Part No BCR183E6327HTSA1
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 0.2W SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 30 @ 5mA, 5V
Max Vce (sat) 300mV @ 500μA, 10mA
Collector Cut-off Current(Max) 100nA (ICBO)
Frequency - Transition 200MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package PG-SOT23-3
Win Source Part Number 117293-BCR183E6327HTSA1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian BCR183E6327HTSA1 CAD Model

Description

Product Overview

The BCR183E6327HTSA1 is a high-precision electronic component designed to cater to a myriad of application needs with superb accuracy and reliability.

Features and Benefits

  • Precision Performance: Offers consistent and accurate results under various conditions.
  • Energy Efficient: Helps in reducing overall power consumption in devices.
  • Wide Operating Range: Accommodates various electronic scenarios.

Applications and Projects

  • Industrial Controls
  • Electronics Prototyping
  • AV Systems

The BCR183E6327HTSA1 satisfies industry standards for quality and performance, ensuring dependable operation across various innovative applications.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS NPN 50V SOT23-3
Lowest to $0.0314
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SMINI
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT323
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V TO236AB
Lowest to $5.8647
Nexperia USA Inc.
TRANS PREBIAS NPN 50V SOT323
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS NPN 50V 0.8A SMINI
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS NPN 50V SOT523
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SSM
Lowest to $0.1992
Micro Commercial Co
TRANS PREBIAS PNP 50V SOT323
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0661 $56.1850
1,810+ $0.0619 $112.0390
2,810+ $0.0598 $168.0380
4,025+ $0.0557 $224.1925
5,235+ $0.0535 $280.0725
6,540+ $0.0514 $336.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,130 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess