The BCX53-10H6327 is a medium power NPN bipolar junction transistor (BJT) manufactured by Infineon Technologies. It is designed for amplifier and switching applications, offering a good balance between current gain and voltage handling capabilities. The device is housed in a SOT-89 package, allowing for moderate power dissipation.
Applications
- Medium power amplification
- Switching circuits
- Linear regulators
- Driver stages
- Motor control circuits
Features
- NPN transistor
- Medium power dissipation
- High current gain (hFE = 40 to 100)
- SOT-89 package
- High collector current capability
Benefits
- Effective medium power amplification because of its current gain and power dissipation capabilities.
- Efficient switching performance in various circuit designs.
- Stable voltage regulation.
- Suitable for driving moderate loads because of its current handling capabilities.
- Reliable performance in motor control applications.
Additional Details
The BCX53-10H6327 features a collector-emitter voltage (VCEO) of 80V and a collector current (IC) of 1A. The SOT-89 package provides good thermal conductivity, allowing the transistor to dissipate moderate amounts of power without overheating. The transistor's high current gain makes it suitable for use in amplifier circuits, while its voltage and current ratings make it suitable for switching applications. The device is RoHS compliant. It is often used in applications where moderate power levels and reliable performance are required.