EN
  • EN
  • DE

BFP460H6433XTMA1

Part No BFP460H6433XTMA1
Manufacturer Infineon Technologies
Catalog RF Transistors (BJT)
Description RF TRANS NPN 5.8V 22GHZ SOT343-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Transistor NPN 5.8V 70mA 22GHz 230mW Surface Mount PG-SOT343-4
Manufacturer Infineon Technologies
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package SC-82A, SOT-343
Case / Package PG-SOT343-4
Family Name BFP460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BFP 460 H6433, BFP 460 H6433-ND, SP000745278
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864179-BFP460H6433XTMA1
Ultra Librarian 3D Model Ultra Librarian BFP460H6433XTMA1 CAD Model

Description

The BFP460H6433XTMA1 is a wideband silicon germanium (SiGe) heterojunction bipolar transistor (HBT) from Infineon Technologies. This transistor is optimized for high-performance, low-noise applications in the microwave and millimeter-wave frequency ranges.

Applications

  • Low Noise Amplifiers (LNAs): Used in receiver front-ends to amplify weak signals with minimal added noise.
  • Oscillators: Employed in oscillators for generating stable and clean signals.
  • Mixers: Used in frequency mixers for signal conversion.
  • Voltage Controlled Oscillators (VCOs): Used in VCOs for tunable signal generation.
  • Wireless Communication Systems: Found in cellular base stations, WLAN, and other wireless infrastructure.
  • Satellite Communication: Used in satellite receivers and transmitters.
  • Radar Systems: Employed in radar front-ends for signal amplification and processing.

Features

  • High Transition Frequency (fT): Offers a high fT for excellent high-frequency performance.
  • Low Noise Figure: Provides minimal noise contribution for sensitive receiver applications.
  • High Gain: Delivers substantial signal amplification.
  • High Linearity: Ensures minimal signal distortion.
  • Silicon Germanium (SiGe) Technology: Provides superior performance compared to traditional silicon BJTs.
  • Small Package: Compact package for space-constrained designs.
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Signal Quality: High linearity minimizes signal distortion, resulting in better signal fidelity.
  • Extended Communication Range: High gain and low noise figure enable longer communication distances.
  • Compact Design: Small package allows for integration into miniature devices.
  • High-Frequency Performance: Suitable for applications operating at microwave and millimeter-wave frequencies.
  • Reliable Operation: Robust design ensures stable and reliable performance.

Additional Details

The BFP460H6433XTMA1 typically operates with a collector-emitter voltage (VCE) and collector current (IC) optimized for low-noise performance. Specific values can be found in the datasheet. It is commonly used in the frequency range of several GHz. The device is available in a small SMD package designed for surface mount technology (SMT) assembly. Its SiGe technology allows for higher operating frequencies and better noise performance compared to traditional silicon BJTs. This transistor is an excellent choice for high-performance RF and microwave applications where low noise and high gain are critical.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess