EN
  • EN
  • DE
  • IT

BGA5L1BN6E6327XTSA1

Part No BGA5L1BN6E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description IC RF AMP LTE  /  RF Amplifier IC LTE PG-TSNP-6-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Infineon Technologies
Package Tape & Reel
P1dB -20dBm
Gain 18.5dB
Noise Figure 0.7dB
RF Type LTE
Voltage - Supply 1.5V ~ 3.6V
Current - Supply 8.2mA
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package PG-TSNP-6-10
Base Product Number BGA5L1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names SP001685180,BGA5L1BN6E6327XTSA1DKR,BGA5L1BN6E6327XTSA1CT,BGA5L1BN6E6327XTSA1-ND,BGA5L1BN6E6327XTSA1TR
Standard Package 12,000
Win Source Part Number 1049195-BGA5L1BN6E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGA5L1BN6E6327XTSA1 CAD Model

Description

The Infineon Technologies BGA5L1BN6E6327XTSA1 is an RF amplifier manufactured by Infineon Technologies.

  • Case/Package: 6-XFDFN
  • Gain: 18.5dB
  • Noise Figure: 0.7dB
  • Current Supply: 8.2mA
  • P1dB: -20dBm
  • RF Type: LTE RF
  • Voltage Supply: 1.5V to 3.6V
  • Packaging: Tape and reel
  • Compliance: RoHS

You May Also Be Interested in

Renesas Electronics America
IC AMP DBS 2.8GHZ-3.2GHZ 6SUPER
Lowest to $1.0811
Skyworks Solutions Inc.
IC / RF Amplifier IC
Lowest to $0.9055
Mini-Circuits
IC RF AMP CATV 50MHZ-6GHZ SOT89
Lowest to $2.3366
Skyworks Solutions Inc.
IC AMP DBS 100MHZ-3GHZ SOT89-4
Lowest to $1.0690
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Need more? Email Us
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $1.7763
Microchip Technology
IC RF AMP 0HZ-16GHZ / RF Amplifier IC 0Hz ~ 16GHz
Need more? Email Us
Skyworks Solutions Inc.
QUAD-BAND LINEAR GSM/GPRS/EDGE P / RF Amplifier IC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3970 $57.5650
345+ $0.3258 $112.4010
535+ $0.3156 $168.8460
735+ $0.3054 $224.4690
950+ $0.2953 $280.5350
1,270+ $0.2648 $336.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,760 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess