EN
  • EN
  • DE

BGB717L7ESD

Part No BGB717L7ESD
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description SiGe:C Low Noise Amplifier MMIC for FM Radio Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1153428-BGB717L7ESD
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BGB717L7ESD CAD Model

Description

The BGB717L7ESD from Infineon Technologies is a Silicon Germanium (SiGe) Low Noise Amplifier (LNA) with integrated ESD protection. It is designed for high-performance wireless applications requiring low noise and high gain, specifically in the frequency range of 1.4 GHz to 6 GHz.

Applications:

  • Wireless LAN (WLAN) applications
  • Bluetooth devices
  • Mobile communication systems (e.g., GSM, UMTS, LTE)
  • Satellite navigation systems (e.g., GPS, Galileo, GLONASS)
  • ISM band applications

Features:

  • High Gain: Provides significant amplification of weak input signals.
  • Low Noise Figure: Minimizes added noise for improved sensitivity.
  • Integrated ESD Protection: Enhances robustness against electrostatic discharge.
  • Wide Frequency Range: Suitable for various wireless standards.
  • Low Current Consumption: Enables longer battery life in portable devices.
  • Small Package: Facilitates compact designs.

Benefits:

  • Improved Receiver Sensitivity: Enables reliable communication even with weak signals.
  • Extended Battery Life: Low power consumption allows for longer operation of wireless devices.
  • Simplified Design: Reduces the need for external ESD protection components.
  • Compact Solution: Small package size is ideal for space-constrained applications.
  • Increased System Performance: High gain and low noise figure contribute to overall improved system performance.
  • Robustness: Integrated ESD protection enhances device reliability.

The BGB717L7ESD is based on Infineon's advanced SiGe technology, which provides superior performance compared to conventional silicon LNAs. The high gain of the amplifier boosts weak signals, improving the overall sensitivity of the receiver. The low noise figure ensures that the LNA adds minimal noise to the signal, preserving the signal-to-noise ratio and enabling reliable communication even in challenging environments. The integrated ESD protection is a crucial feature that protects the device from electrostatic discharge events, which can damage or destroy sensitive electronic components. This eliminates the need for external ESD protection circuits, simplifying the design and reducing the bill of materials (BOM) cost. The wide frequency range of the BGB717L7ESD makes it suitable for a variety of wireless applications, including WLAN, Bluetooth, and mobile communication systems. The low current consumption contributes to extended battery life in portable devices, making it an ideal choice for mobile applications. Finally, the small package size allows for integration into compact devices without sacrificing performance.

Technical Specifications:

  • Frequency Range: 1.4 GHz to 6 GHz
  • Gain: Typically 18 dB at 2.4 GHz
  • Noise Figure: Typically 0.8 dB at 2.4 GHz
  • Supply Voltage: 1.8 V to 3.6 V
  • Current Consumption: Typically 4.5 mA
  • Package: TSNP-7-11

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7279 $60.5511
21+ $5.5209 $115.9389
33+ $5.3477 $176.4741
45+ $5.1756 $232.9020
58+ $5.0035 $290.2030
78+ $4.4849 $349.8222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess