EN
  • EN
  • DE

BGX400 E6327

Part No BGX400 E6327
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819321-BGX400 E6327
Ultra Librarian 3D Model Ultra Librarian BGX400 E6327 CAD Model

Description

The BGX400 E6327 is a silicon germanium (SiGe) low noise amplifier (LNA) from Infineon Technologies. It is designed for use in a wide range of applications, focusing particularly on improving the sensitivity and range of wireless communication systems. This LNA is fabricated using Infineon's advanced SiGe bipolar technology, ensuring high performance and reliability.

Applications:

  • Global Navigation Satellite Systems (GNSS): Specifically designed for GPS, GLONASS, Galileo, and BeiDou receivers.
  • Mobile Communication: Used in cellular base stations and mobile devices to enhance signal reception.
  • Wireless Communication Systems: Found in devices using Bluetooth, Wi-Fi, and other wireless protocols.
  • Satellite Communication: Boosts the signal received from satellites in various communication setups.
  • Radar Systems: Can be implemented in radar applications where a low noise front-end is required.

Features:

  • Low Noise Figure: Typically features a very low noise figure, enhancing receiver sensitivity.
  • High Gain: Provides significant gain to amplify weak signals.
  • Integrated Matching Network: Simplifies design and reduces external component count.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, offering flexibility in different applications.
  • Small Package: Available in compact SMD packages, suitable for space-constrained applications.
  • High Linearity: Maintains signal integrity with excellent linearity performance.
  • ESD Protection: Incorporates electrostatic discharge protection to prevent damage.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure significantly enhances the ability to detect weak signals.
  • Extended Communication Range: Increased gain allows for longer-distance communication.
  • Simplified Design: Integrated matching network reduces the need for external components, saving board space and cost.
  • Increased System Reliability: Robust design and ESD protection ensure dependable operation.
  • Compact Solution: Small package size is ideal for portable and space-sensitive applications.
  • Enhanced Signal Quality: High linearity maintains signal fidelity, reducing distortion.

Additional Details:

The BGX400 E6327 is designed to operate within a specific frequency range that is optimized for GNSS and other wireless communication bands. Its performance characteristics, such as gain, noise figure, and linearity, are typically specified in the product datasheet. The device typically requires a minimal number of external components, making it easier to integrate into various system designs. The exact supply voltage range, current consumption, and other electrical characteristics can be found in the official documentation from Infineon Technologies.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess