EN
  • EN
  • DE

BSC009NE2LS5I

Part No BSC009NE2LS5I
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Optimized for high performance buck converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1154657-BSC009NE2LS5I
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSC009NE2LS5I CAD Model

Description

The BSC009NE2LS5I is a high-performance OptiMOS™ power MOSFET from Infineon Technologies, designed for demanding applications requiring high efficiency and power density. This N-channel MOSFET utilizes advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), leading to reduced power losses and improved switching performance.

Applications:

  • Synchronous Rectification in DC-DC converters
  • High-frequency switching applications
  • Motor control
  • Power management in servers and telecom equipment
  • Battery management systems

Features:

  • Optimized for high-frequency switching
  • Very low on-state resistance (Rds(on))
  • Low gate charge (Qg) and gate resistance (Rg)
  • Avalanche rated
  • Logic level driving
  • Pb-free terminal plating; RoHS compliant

Benefits:

  • Enables high efficiency and reduced power losses
  • Improved thermal behavior
  • Higher power density
  • Simplified design due to logic level compatibility
  • Increased system reliability due to avalanche rating

Additional Details:

The BSC009NE2LS5I features a drain-source voltage (Vds) of 25V and a continuous drain current (Id) of up to 100A (depending on operating conditions and package). The device is typically available in a leadless SMD package, optimized for efficient heat dissipation. The low Rds(on) minimizes conduction losses, while the low gate charge enables fast switching, reducing switching losses. This combination makes it suitable for high-frequency synchronous rectification in DC-DC converters and other demanding power management applications. Its logic-level gate drive allows direct driving from microcontrollers and other logic devices, simplifying the overall system design.

The MOSFET's avalanche rating provides an additional margin of safety, protecting the device from voltage spikes and transient conditions. This contributes to increased system robustness and reliability. The device is also Pb-free and RoHS compliant, meeting environmental standards.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2434 $55.9530
90+ $1.1647 $104.8230
135+ $1.1254 $151.9290
195+ $1.0467 $204.1065
250+ $1.0074 $251.8500
310+ $0.9680 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess