EN
  • EN
  • DE

PSMN013-100XS,127

Part No PSMN013-100XS,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 35.2A TO220F / Trans MOSFET N-CH 100V 35.2A 3-Pin(3+Tab) TO-220F Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 35.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 57.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3195pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 48.4W (Tc)
Rds On (Maximum) @ Id, Vgs 13.9 mOhm @ 10A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220F
Package TO-220-3 Full Pack, Isolated Tab
Win Source Part Number 792614-PSMN013-100XS,127
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name PSMN013-100XS
Introduction Date December 13, 2011
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PSMN013-100XS,127 CAD Model

Description

Overview of PSMN013-100XS,127 MOSFET

The PSMN013-100XS,127 is a high-performance N-channel MOSFET produced by NXP Semiconductors, a leader in the electronic components industry. This MOSFET is designed to deliver efficiency and reliability for a wide range of applications, including power management, switching regulators, and motor control systems.

Key Features

  • Low On-Resistance: The PSMN013-100XS,127 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Capability: With the ability to handle continuous drain currents (I<sub>D) up to 100A, this MOSFET can manage high current loads, making it suitable for demanding power applications.
  • Enhanced Power Density: Thanks to its compact size and high performance, the PSMN013-100XS,127 offers an increased power density, which is essential for space-constrained designs.
  • Rugged Design: The device is engineered to withstand harsh operating conditions, ensuring a robust performance with a high avalanche energy rating (E<sub>as).

Electrical Characteristics

The PSMN013-100XS,127 operates with a drain-source voltage (V<sub>DS) of up to 100V, making it suitable for a variety of high-voltage applications. Its threshold voltage (V<sub>th) ensures low-voltage operation, which is critical for battery-powered devices and energy-saving applications.

Package and Mounting

This MOSFET comes in a TO-220 package, which is widely used in the industry due to its ease of mounting and good thermal performance. The package is designed to be soldered directly onto printed circuit boards, providing a secure and reliable connection for effective heat dissipation.

Applications

The versatility of the PSMN013-100XS,127 MOSFET makes it ideal for a broad range of applications, including:

  • DC/DC converters
  • Power supplies for telecom and server systems
  • Motor drives and inverters
  • Automotive applications like electric power steering and DC/AC converters
  • Battery management systems

With its impressive specifications and NXP's reputation for quality, the PSMN013-100XS,127 is a reliable choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess