The BSC067N06LS3G is a high-performance N-channel power MOSFET from Infineon Technologies. It utilizes advanced OptiMOS™ technology to achieve very low on-resistance and excellent switching characteristics. This MOSFET is designed for synchronous rectification in Switched Mode Power Supplies (SMPS), DC-DC converters, and other power management applications.
Applications
- Synchronous Rectification in SMPS
- DC-DC converters
- Power Management in Servers
- Battery Management Systems
- High-Frequency Switching Applications
Features
- Optimized for Synchronous Rectification
- Very Low On-Resistance (RDS(on)) of 6.7 mΩ
- High Current Capability (ID) of 40 A
- Fast Switching Speed
- Logic Level Drive
- Avalanche Rated
- Pb-Free and RoHS Compliant
Benefits
- Increased Efficiency in Power Conversion
- Reduced Power Losses and Heat Dissipation
- Improved Power Density
- Simplified Gate Drive Circuitry
- Enhanced System Reliability
- Environmentally Friendly
Technical Specifications
The BSC067N06LS3G features a drain-source voltage (VDS) of 60 V and a continuous drain current (ID) of 40 A. Its extremely low on-resistance (RDS(on) = 6.7 mΩ at VGS = 10 V) minimizes conduction losses. The device is packaged in a PG-TDSON-8 package, offering excellent thermal performance in a compact footprint. The MOSFET’s fast switching speed reduces switching losses. Its avalanche rating enhances reliability in inductive load applications. The BSC067N06LS3G is designed for high-frequency, high-efficiency power conversion, making it ideal for demanding applications.