The BSC100N10NSF G is a high-performance OptiMOS™ power MOSFET from Infineon Technologies, designed for various power management applications. This N-channel MOSFET features a low on-state resistance (RDS(on)) and fast switching characteristics, making it suitable for high-efficiency power conversion.
Applications:
- Synchronous rectification in AC-DC and DC-DC converters
- Motor control applications
- Battery management systems
- Power tools
- Uninterruptible Power Supplies (UPS)
Features:
- OptiMOS™ technology
- N-channel, standard level
- Low on-state resistance (RDS(on))
- Fast switching speed
- Avalanche rated
- Pb-free terminal plating; RoHS compliant
Benefits:
- Improved system efficiency due to low RDS(on)
- Reduced power losses and heat generation
- Enhanced system reliability
- Simplified thermal management
- Higher power density
Additional Details:
The BSC100N10NSF G has a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of up to 16A (depending on thermal conditions). Its low gate charge (Qg) enables fast switching, minimizing switching losses and improving overall efficiency. The device is available in a PG-TDSON-8 package, offering excellent thermal performance and a compact size.
This MOSFET is particularly well-suited for synchronous rectification in switched-mode power supplies (SMPS), where its low RDS(on) minimizes conduction losses, thereby maximizing efficiency. Its ability to handle moderate currents and voltages makes it a reliable choice for various applications in industrial and consumer electronics.
The avalanche rating of the BSC100N10NSF G enhances its robustness and reliability, providing protection against voltage transients. The device's Pb-free terminal plating and RoHS compliance ensure that it meets environmental standards and regulations. Overall, the BSC100N10NSF G provides a good balance of performance, efficiency, and reliability for a wide range of power management applications.