The BSC119N03S is a power MOSFET from Infineon Technologies, part of their OptiMOS™ family. It's designed for high-efficiency power conversion and is commonly used in various applications needing efficient switching and low on-state resistance.
Applications
- Synchronous rectification in AC/DC and DC/DC converters
- Motor control applications
- DC-DC converters in computing and telecom systems
- Power management in battery-powered devices
Features
- Optimized for synchronous rectification
- Very low on-resistance R<sub>DS(on) to minimize conduction losses
- Logic level drive capability (V<sub>GS(th) compatible with microcontrollers)
- Avalanche rated for robust performance
- 100% Avalanche tested
- Pb-free lead plating; RoHS compliant
Benefits
- Improved system efficiency due to reduced conduction losses
- Reduced power dissipation and heat generation
- Simplified gate drive circuitry
- Enhanced system reliability due to avalanche capability
- Environmentally friendly due to Pb-free and RoHS compliance
Detailed Specifications
The BSC119N03S boasts an extremely low on-resistance, typically around 11.9 mΩ at V<sub>GS = 10V. Its drain-source voltage (V<sub>DS) rating is 30V, and it can handle a continuous drain current (I<sub>D) of up to 42A at a case temperature of 25°C. It is available in a PG-TDSON-8 package, which facilitates efficient heat dissipation. The gate-source threshold voltage (V<sub>GS(th)) is typically between 1V and 2V, enabling direct drive from logic-level signals. The device exhibits fast switching speeds, contributing to higher efficiency in switching applications. The device also features a low gate charge (Q<sub>g), minimizing switching losses. Its thermal resistance from junction to case (R<sub>thJC) is very low, allowing for effective heat removal. Its avalanche energy rating (E<sub>AS) ensures robustness against transient voltage spikes.
The OptiMOS™ technology from Infineon also ensures superior switching performance compared to conventional MOSFETs. The device’s construction and materials contribute to its long-term reliability and stability under various operating conditions.