The BSP125 H6327 is a P-channel enhancement mode field-effect transistor (FET) from Infineon Technologies, designed for RF applications. This MOSFET offers a combination of high-speed switching, low on-resistance, and robust design, making it suitable for various RF and power management applications. The 'H6327' suffix indicates specific manufacturing or packaging variations, ensuring traceability and quality control.
Applications
- RF amplifiers
- High-side load switching
- DC-DC converters
- Power management in portable devices
- Electronic ballasts
Features
- P-Channel Enhancement mode
- Low on-resistance (RDS(on))
- High-speed switching
- Logic level input compatibility
- Robust design
Benefits
- Improved efficiency in power conversion circuits
- Reduced power dissipation due to low RDS(on)
- Simplified driving requirements with logic level compatibility
- Increased reliability and longevity of the application
- Compact design, suitable for miniaturized applications
Additional Details
The BSP125 H6327 is typically available in a SOT-223 package, allowing for efficient heat dissipation. Key specifications include a drain-source voltage (VDS) rating of -200V, a continuous drain current (ID) of approximately -0.65A, and a typical on-resistance (RDS(on)) of 1.2 Ohms at a gate-source voltage (VGS) of -10V. Its fast switching speeds make it well-suited for high-frequency applications. The device's P-channel configuration allows for its use as a high-side switch, simplifying circuit design in certain applications. The MOSFET is designed to be RoHS compliant, minimizing environmental impact. Its gate threshold voltage is typically between 1V and 3V.