EN
  • EN
  • DE
  • IT

BSP296 L6327

Part No BSP296 L6327
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1313+
Reference case SOT-223
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 722753-BSP296 L6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP296 L6327 CAD Model

Description

The BSP296 is a high-side power switch manufactured by Infineon Technologies. It is designed to provide protection and control for loads connected to a power supply. The L6327 likely refers to a specific production batch or date code. This switch integrates protection features such as overvoltage protection, overcurrent protection, and overtemperature protection to ensure reliable operation in harsh environments.

Applications:

  • Automotive Applications: Used to control and protect various automotive loads such as lamps, solenoids, and motors.
  • Industrial Control: Employed in industrial automation systems for controlling and protecting inductive and resistive loads.
  • Power Distribution: Integrated into power distribution systems for load management and protection.
  • Lighting Control: Used in lighting systems to control and protect LED drivers and other lighting loads.
  • General Load Switching: Suitable for general-purpose high-side switching applications requiring protection features.

Features:

  • High-Side Switch: Designed for switching loads connected to the positive supply rail.
  • Overvoltage Protection: Protects the load and the switch from excessive voltage.
  • Overcurrent Protection: Limits the current to prevent damage from overloads and short circuits.
  • Overtemperature Protection: Shuts down the switch to prevent overheating.
  • Logic Level Input: Compatible with standard logic levels for easy control.

Benefits:

  • Enhanced System Reliability: Integrated protection features prevent damage and ensure reliable operation.
  • Simplified Circuit Design: Reduces the need for external protection components.
  • Improved Safety: Protects against overvoltage, overcurrent, and overtemperature conditions.
  • Cost-Effective Solution: Provides a comprehensive protection and control solution in a single device.

Additional Details:

The BSP296 is typically packaged in a surface-mount package. Key specifications include the operating voltage range, maximum load current, and protection thresholds. Designers should consult the datasheet for detailed electrical characteristics and application guidelines. This high-side power switch is designed for applications requiring robust protection and reliable load control.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess