EN
  • EN
  • DE
  • IT

BSP297 L6327

Part No BSP297 L6327
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case SOT-223
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 737450-BSP297 L6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP297 L6327 CAD Model

Description

The BSP297 L6327 is a P-channel enhancement mode MOSFET from Infineon Technologies, designed for various switching applications. This small signal MOSFET is characterized by its low on-resistance and fast switching speeds, making it suitable for load switching, high-side switching, and level shifting.

Applications:

  • Load switching
  • High-side switching
  • Level shifting
  • Portable devices
  • Battery management systems

Features:

  • P-channel enhancement mode
  • Low on-resistance (R<sub>DS(on))
  • Fast switching speed
  • Logic level compatible
  • Small SMD package

Benefits:

  • Efficient switching with low power dissipation
  • Simple gate drive requirements
  • Compact design due to small package size
  • Suitable for low voltage applications
  • Enhanced system performance

Additional Details:

The BSP297 L6327 has specific voltage and current ratings, which must be considered during application. The device is typically available in a SOT-223 package. The datasheet contains detailed information on the device's electrical characteristics, thermal resistance, and switching performance. This MOSFET is designed to be driven directly from logic-level signals, simplifying the interface with microcontrollers and other digital circuits. Always refer to the Infineon datasheet for complete specifications and application guidelines to ensure proper operation and reliability. The MOSFET's on-resistance varies with gate-source voltage and junction temperature.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess