The BSZ120P03NS3G is a P-channel MOSFET from Infineon Technologies, part of their OptiMOS™ series. This power MOSFET is designed for high-efficiency power conversion and management applications. It features extremely low on-state resistance (RDS(on)) and optimized switching characteristics to minimize power losses and maximize system performance. The device is particularly well-suited for use in synchronous rectification and other high-frequency switching applications.
Applications:
- Synchronous rectification in AC-DC power supplies
- DC-DC converters
- Battery management systems (BMS)
- Load switching
- Motor control
Features:
- P-Channel MOSFET
- Extremely low on-state resistance (RDS(on))
- Optimized switching characteristics
- Avalanche rated
- Logic level driving
- Pb-free lead finishing; RoHS compliant
Benefits:
- High efficiency: Extremely low RDS(on) significantly reduces conduction losses.
- Improved thermal performance: Allows for operation at higher power levels with enhanced reliability.
- Fast switching: Optimized switching characteristics minimize switching losses and improve overall efficiency.
- Simplified gate drive: Logic level compatibility allows for direct driving from microcontrollers and other logic devices.
- Robustness: Avalanche rating provides protection against transient voltage spikes.
The BSZ120P03NS3G is typically supplied in a Power MOSFET package. Its optimized design ensures efficient heat dissipation. The device's electrical characteristics are tailored for high-frequency operation, making it an ideal choice for modern power supply designs.
Technical Specifications (typical values):
- Drain-Source Voltage (VDS): -30 V
- Gate-Source Voltage (VGS): ±20 V
- Continuous Drain Current (ID): -27 A
- On-State Resistance (RDS(on)): 12 mΩ (at VGS = -10 V)
- Total Gate Charge (Qg): 24 nC
The BSZ120P03NS3G offers a high-performance solution for power management applications requiring high efficiency, low losses, and reliable operation. Its excellent characteristics make it a preferred choice for demanding applications in various industries.