EN
  • EN
  • DE
  • IT

BTS3050TFDEMOBOARDTOBO1

Part No BTS3050TFDEMOBOARDTOBO1
Manufacturer Infineon Technologies
Catalog Evaluation and Demonstration Boards and Kits
Description BTS3050TF DEMOBOARD  /  Automotive Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Infineon Technologies
Package Box
Function Automotive
Supplied Contents Board(s)
Base Product Number BTS3050
REACH Status REACH Unaffected
Other Names SP001596278,448-BTS3050TFDEMOBOARDTOBO1
Standard Package 1
Win Source Part Number 1152450-BTS3050TFDEMOBOARDTOBO1
Ultra Librarian 3D Model Ultra Librarian BTS3050TFDEMOBOARDTOBO1 CAD Model

Description

The BTS3050TFDEMOBOARDTOBO1 is a demonstration board for the BTS3050TF high-side power switch from Infineon Technologies. This demo board is designed to evaluate the performance and functionality of the BTS3050TF, a smart high-side power switch used for various automotive and industrial applications. The board allows users to easily test and prototype with the BTS3050TF, enabling them to quickly assess its suitability for their specific applications.

Applications

  • Automotive lighting: Driving headlights, taillights, and interior lights.
  • Industrial motor control: Controlling small DC motors and actuators.
  • Power distribution: Switching power to various loads in automotive and industrial systems.
  • Solenoid control: Driving solenoids in automotive and industrial applications.
  • Heating systems: Controlling heating elements in automotive and industrial equipment.

Features

  • BTS3050TF High-Side Power Switch: Features integrated protection functions and diagnostic capabilities.
  • On-Board Components: Includes necessary components for operating the BTS3050TF.
  • Test Points: Provides easy access to key signals for performance evaluation.
  • Protection Features: Demonstrates overvoltage, overcurrent, and overtemperature protection.
  • Diagnostic Feedback: Shows diagnostic information through LED indicators or test points.
  • User-Friendly Design: Simplifies evaluation and prototyping with the BTS3050TF.

Benefits

  • Simplified Evaluation: Enables quick assessment of the BTS3050TF's performance and functionality.
  • Reduced Development Time: Facilitates rapid prototyping and testing of new designs.
  • Comprehensive Protection: Demonstrates integrated protection features for robust operation.
  • Enhanced Diagnostic Capabilities: Provides diagnostic feedback for system monitoring.
  • Easy Integration: Simplifies integration of the BTS3050TF into automotive and industrial systems.
  • Cost-Effective Solution: Reduces the need for custom evaluation boards.

Additional Details

The BTS3050TFDEMOBOARDTOBO1 includes the BTS3050TF high-side power switch, along with necessary components such as resistors, capacitors, and connectors for proper operation. The board provides test points for monitoring key signals, such as input voltage, output current, and diagnostic flags. It is designed to demonstrate the protection features of the BTS3050TF, including overvoltage, overcurrent, and overtemperature protection. The demo board also provides diagnostic feedback through LED indicators or test points, allowing users to easily monitor the status of the power switch. The supply voltage is typically 12V or 24V depending on the target application.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MCP6031
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR DS2715
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH2190
Need more? Email Us
Infineon Technologies
BTS3080TF DEMOBOARD
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR16M890IL40
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR16M890IL32
Need more? Email Us
Infineon Technologies
EVAL POWER BOARD 250V
Need more? Email Us
Infineon Technologies
EVAL POWER BOARD 100V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess