EN
  • EN
  • DE
  • IT

EVAL1EDI60I12AFTOBO1

Part No EVAL1EDI60I12AFTOBO1
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description EVAL-1EDI60I12AF TO DEMONSTRATE  /  1EDI60I12AF Gate Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Infineon Technologies
Series EiceDriver™
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part 1EDI60I12AF
Supplied Contents Board(s)
Base Product Number EVAL1EDI60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 448-EVAL1EDI60I12AFTOBO1,SP001234270
Standard Package 1
Win Source Part Number 1035230-EVAL1EDI60I12AFTOBO1
Ultra Librarian 3D Model Ultra Librarian EVAL1EDI60I12AFTOBO1 CAD Model

Description

The Infineon Technologies EiceDriver gate driver is a power management board designed for use in a variety of applications.

  • IC/Part: 1EDI60I12AF
  • RoHS Compliant: Yes

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $53.8203
Maxim Integrated
FEEDBACK INTEGRATOR
Lowest to $2.5756
Maxim Integrated
PMIC FOR SMART PHONE APPLICATION
Lowest to $34.7305
National Semiconductor (TI)
POWER SUPPLY SUPPORT CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.9393
Texas Instruments
IC CTLR POINT OF LOAD 64VQFN / PMIC
Need more? Email Us
Analog Devices Inc.
SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x3)
Lowest to $16.2986
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $2.9249
Texas Instruments
PROTOTYPE
Lowest to $2.5996

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess