EN
  • EN
  • DE

BTS5200EKA

Part No BTS5200EKA
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819814-BTS5200EKA
Ultra Librarian 3D Model Ultra Librarian BTS5200EKA CAD Model

Description

The BTS5200EKA is a high-side power switch from Infineon Technologies, designed for automotive and industrial applications. It is a smart power high-side switch that integrates protection features, diagnostics, and control functions into a single package. This switch is specifically designed for driving various loads, such as lamps, solenoids, and motors, in harsh environments.

Applications:

  • Automotive Lighting
  • Solenoid Control
  • Motor Control
  • Heater Control
  • Industrial Automation

Features:

  • High-Side Switch
  • Overload Protection
  • Short-Circuit Protection
  • Overtemperature Protection
  • Diagnostic Feedback
  • Current Limiting
  • Logic Level Input

Benefits:

  • Protects the load and the switch from damage due to overloads, short circuits, and overtemperature conditions.
  • Provides diagnostic feedback, allowing for easy system monitoring and fault detection.
  • Limits the current flowing through the load, preventing excessive current draw.
  • Simplifies control with a logic-level input, compatible with microcontrollers and other digital circuits.
  • Enhances system reliability and safety in automotive and industrial applications.

Additional Details:

The BTS5200EKA is typically packaged in a PG-DSO-8 exposed pad package, which provides excellent thermal performance. The device includes comprehensive protection features, such as overload protection, short-circuit protection, and overtemperature protection, ensuring robust and reliable operation. The diagnostic feedback feature provides information about the status of the switch and the load, enabling efficient system monitoring and fault detection. The current limiting function prevents excessive current draw, protecting both the switch and the load. The logic-level input allows for easy control of the switch from a microcontroller or other digital circuits. This device is specifically designed to operate in harsh automotive and industrial environments.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess