EN
  • EN
  • DE
  • IT

BTS716GXUMA1

Part No BTS716GXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 DSO-20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Manufacturer Infineon Technologies
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package PG-DSO-20
Family Name BTS716
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BTS716GXUMA1CT, BTS716GINDKR-ND, BTS716GINCT, BTS716GDKR-ND, BTS716GINTR-ND, BTS716GDKR, BTS716GINDKR, BTS716GINTR, BTS716G, SP000313686, BTS716GINCT-ND, BTS716GXUMA1DKR, BTS716GXUMA1TR, BTS716GXT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864887-BTS716GXUMA1
Ultra Librarian 3D Model Ultra Librarian BTS716GXUMA1 CAD Model

Description

The BTS716GXUMA1 is an integrated circuit designed and manufactured by Infineon Technologies.

  • Manufacturer: Infineon Technologies
  • Family: BTS716
  • Type: High-Temperature Power Switch
  • Operating Temperature: -40°C to 150°C
  • Package: 20-SOIC
  • Mounting: Surface-Mounted
  • Supply Voltage: Not Required
  • Category: Integrated Circuits (ICs)
  • Case/Package: PG-DSO-20
  • ECCN: EAR99
  • Popularity: Medium
  • Package Quantity: 1000 units
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 41 weeks
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC / Power Switch/Driver
Lowest to $0.6427
ON Semiconductor
LOW SIDE DRVR W/TEMP CURR LIMIT
Lowest to $0.1861
Texas Instruments
DUAL PCMCIA POWER INTERFACE CONT / Power Switch/Driver
Lowest to $8.5934
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Power Switch/Driver
Lowest to $5.2372
STMicroelectronics
4-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver
Lowest to $21.3474
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $0.9580
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 16DIP
Lowest to $0.3165
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 8SOIC
Lowest to $2.2155
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 4WLCSP
Lowest to $0.2003

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2106 $57.4742
17+ $6.7369 $114.5273
26+ $6.5264 $169.6864
36+ $6.3158 $227.3688
46+ $6.1053 $280.8438
62+ $5.4738 $339.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess