EN
  • EN
  • DE
  • IT

PI3VDP411LSTZBE

Part No PI3VDP411LSTZBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC DEMULTIPLEXER 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Applications Digital Video
Supply Voltage (V) 3V ~ 3.6V
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Mounting Style SMD
Family Part Number PI3VDP411
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Win Source Part Number 725972-PI3VDP411LSTZBE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3VDP411LSTZBE CAD Model

Description

Diodes Incorporated PI3VDP411LSTZBE Overview

The PI3VDP411LSTZBE is a cutting-edge DisplayPort to HDMI/DVI level shifter from Diodes Incorporated, designed to facilitate the seamless conversion of DisplayPort signals to HDMI or DVI outputs. This high-performance integrated circuit (IC) is tailored for applications requiring the transmission of high-definition audio and video from a DisplayPort source to HDMI or DVI compatible displays.

Key Features

  • High-Definition Support: The PI3VDP411LSTZBE is capable of handling video resolutions up to 4K, ensuring that it can support the latest high-definition content with ease.
  • Audio Pass-Through: In addition to video, the IC provides support for passing through high-definition audio, making it an ideal solution for multimedia applications.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power consumption, making it suitable for use in portable devices.
  • Improved Signal Integrity: The PI3VDP411LSTZBE features advanced signal conditioning capabilities that enhance signal integrity for long cable runs and challenging electrical environments.
  • Compatibility: It offers broad compatibility with various DisplayPort and HDMI/DVI standards, ensuring a wide range of devices can be connected without compatibility issues.

Applications

The versatility of the PI3VDP411LSTZBE makes it an ideal choice for a variety of applications, including:

  • Consumer electronics such as TVs, monitors, and projectors
  • Personal computers and laptops
  • Docking stations
  • Video conferencing systems
  • Digital signage and public information displays

Technical Specifications

The PI3VDP411LSTZBE operates within a supply voltage range of 3.3V, which is typical for many consumer electronics, ensuring compatibility with existing power supply standards. The package is designed to be space-efficient, suitable for compact device integration.

Conclusion

In summary, the PI3VDP411LSTZBE from Diodes Incorporated is a robust and versatile solution for bridging the gap between DisplayPort and HDMI/DVI interfaces. With its high-definition support, audio pass-through, and low power consumption, it stands out as a top choice for designers looking to create seamless and efficient multimedia experiences for end-users.

You May Also Be Interested in

Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.3138
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 324FCBGA / Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.7085 $67.9595
17+ $7.9660 $135.4220
26+ $7.7176 $200.6576
35+ $7.4679 $261.3765
45+ $7.2196 $324.8820
60+ $6.4719 $388.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess