EN
  • EN
  • DE
  • IT

BTT62001EJAXUMA1

Part No BTT62001EJAXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC PWR SWITCH N-CHAN 1:1 DSO-8  /  Power Switch/Driver 1:1 N-Channel 1.5A PG-DSO-8-43-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Infineon Technologies
Series PROFET®
Package Tape & Reel
Product Status Last Time Buy
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5 ~ 36V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 200mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PG-DSO-8-43-EP
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SP001070122,BTT62001EJAXUMA1TR,2156-BTT62001EJAXUMA1,BTT62001EJAXUMA1CT,BTT62001EJAXUMA1DKR,IFEINFBTT62001EJAXUMA1
Standard Package 2,500
Win Source Part Number 1129854-BTT62001EJAXUMA1
Ultra Librarian 3D Model Ultra Librarian BTT62001EJAXUMA1 CAD Model

Description

The Infineon Technologies BTT62001EJAXUMA1 is a high-side power switch in an 8-SOIC (0.154", 3.90mm Width) Exposed Pad package from the PROFET® series.

  • Voltage Range: 5 ~ 36V
  • Output Current: 1.5A
  • Fault Protection: Current limiting (fixed), open load detect, over temperature, over voltage, and UVLO
  • Purpose: General Purpose
  • Input Type: Non-Inverting
  • Interface: On/Off
  • Rds On (Typ): 200mOhm
  • Operating Temperature: -40°C ~ 150°C (TJ)
  • Packaging: Tape and Reel
  • Standard Package: 2,500

You May Also Be Interested in

ON Semiconductor
BUFFER/INVERTER BASED MOSFET DRI / Gate Driver IC
Lowest to $1.3996
Powerex Inc.
IC GATE DRVR LOW-SIDE MODULE
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8WDFN
Lowest to $2.4836
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $6.0554
ON Semiconductor
IC GATE DRVR HI/LOW SIDE 10WDFN
Lowest to $5.3581
ON Semiconductor
IC GATE DRVR HI/LOW SIDE 36QFN
Lowest to $0.6140
Infineon Technologies
TLE7189 - GATE DRIVER
Lowest to $10.9676
Unitrode
UC1708 NON-INVERTING HIGH SPEED / Gate Driver IC
Need more? Email Us
Maxim Integrated
6A SINGLE MOSFET DRIVER
Lowest to $4.9852

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.8111 $64.7887
42+ $3.1272 $131.3424
65+ $3.0294 $196.9110
89+ $2.9317 $260.9213
115+ $2.8339 $325.8985
153+ $2.5408 $388.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,001 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess