EN
  • EN
  • DE

C164CILMCAFXUMA1

Part No C164CILMCAFXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 80MQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features C166 series Microcontroller IC 16-Bit 20MHz - ROMless PG-MQFP-80-7
Manufacturer Infineon Technologies
Series C16xx
Package Reel - TR
Part Status Obsolete
Core Processor C166
Core Size 16-Bit
Speed 20MHz
Connectivity CANbus, EBI/EMI, SPI, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 59
Program Memory Type ROMless
Supply Voltage 4.75V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package PG-MQFP-80-7
Family Name SA*C164CI
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number C164CILMCAFXUMA1TR, SAF-C164CI-LM CA+, SAF-C164CI-LM CA+-ND, SP000103495
Quantity per package 850
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933004-C164CILMCAFXUMA1
Ultra Librarian 3D Model Ultra Librarian C164CILMCAFXUMA1 CAD Model

Description

The Infineon Technologies C166 series Microcontroller IC is a 16-bit 20MHz ROMless PG-MQFP-80-7.

  • Operating Temperature: It operates in a temperature range of -40°C to 85°C (TA) and features connectivity options such as CANbus, EBI/EMI, SPI, SSC, and UART/USART.
  • Peripherals: The microcontroller also includes peripherals like POR, PWM, and WDT, as well as a data converter with A/D 8x10b.
  • Supply Voltage: The Infineon Technologies C166 series Microcontroller IC has a supply voltage of 4.75V to 5.5V and is surface mountable.
  • Specifications: With 59 I/O and a family name of SA*C164CI, this IC is categorized under Integrated Circuits (ICs) and has a case/package of PG-MQFP-80-7.
  • Quantity: The Infineon Technologies C166 series Microcontroller IC has a quantity per package of 850 and an MSL level of 3 (168 Hours).

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess