EN
  • EN
  • DE

LLG710D324-3D

Part No LLG710D324-3D
Manufacturer SST Sensing Ltd
Catalog Float, Level Sensors
Description SENSOR LEVEL DIGITAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Liquid
Output Type Digital
Output Configuration NPN
Current 7.5 mA
Mounting Type Threaded
Material - Housing & Prism 316 Stainless Steel
Operating Temperature -40°C ~ 125°C
Voltage Rating 8V ~ 30V;5;9;7;10;8;3;4;2;1;1528;5195;1920;734;5016;1922;2608;1864;3667;306;267;1738;602;3824;480;2330;5073;600022;18;3724;1863;1849;3729;150;591;2119;1188;5880;488;1110;149;2046;2010;1778;2027;3241;486;602265;1597;725;1882;1568;1921;374;3943;223;600452;3483;5452;2155;818;0;94880;94879;15143;47021;37158;45334;77895;121494;42338;22120;28952;92049;22123;13031;121310;38038;48350;48322;48352;48324;48353;48325;16308;118514;118178;118055;118512;118056;50368;118513;121497;121491;121498;79780;50769;36523;121495;121499;121496;121492;121493;39679;22124;33720;64374;64375;16692;22125;63385;94878;22126;22127;22128;22718;129034;292;39687;1845;39686;39685;39684;63970;105895;105905;105906;94752;105568;105567;111469;111470;7037;11546;22145;48326;56085;48327;48328;77890;77891;22146;24281;22147;22148;22149;22150;22151;89730;89731;89732;89733;89734;48753;5832;44357;109766;22152;22154;22155;22156;22158;22159;89735;94123;89729;118380;31680;33750;33751;121590;45861;1494;27898;107206;62;61;3;792;4;1;17;6;0;2;1;1;365206;365234;723456;365235;390015;794721;1;313713;313743;313832;313845;328518;333230;338722;366799;380569;382141;382145;390971;395622;396000;409552;409556;409557;409558;39600;39651;227862;794719;794827;795421;25296;28650;491811;291410;496672;182689;201980;1;327941;340464;340489;737098;340494;340502;354843;499024;662185;363920;366922;378985;473316;443941;380285;380569;380616;380623;380598;382141;388182;388205;388212;390971;794720;398950;399058;405967;577234;406589;406604;406605;406606;406624;10 µA;20 µA;290 µA;2.5 mA;4.2 mA;5 mA;7 mA;7.5 mA;12 mA;15 mA;20 mA;21.4 mA;22 mA;22.8 mA;28 mA;29 mA;30 mA;35 mA;47 mA;50 mA;60 mA;80 mA;100 mA;150 mA;200 mA;250 mA;300 mA;400 mA;500 mA;600 mA;700 mA;1 A;1.3 A;1.5 A;3 A;4 A;5 A;10 A;20 A;0.35;0.45;0.6;0.65;0.7;0.75;0.77;0.8;0.85;0.9;0.95;1.0;2.2;13758;14111;17130;18734;20036;20037;20139;20140;20650;21455;24725;28175;33289;33651;34525;35715;35716;36217;37648;40822;41431;45307;45308;45309;45310;45311;46395;51569;56146;56706;59893;60070;60273;62354;62355;123257;124277;486531;457027;457028;117444;457029;186952;226338;262097;771391;90293;96207;106589;114228;118944;771392;771393;188073;201042;771390;226739;1;63195;63334;1;310128;322784;640304;325264;347700;349291;723449;371313;723447;371315;371316;723453;371317;491813;371319;491814;371321;371322;371323;371324;723448;371325;371326;371327;371328;371329;505354;505356;457026;682051;666373;383652;501198;501382;383717;682053;383718;383719;383720;682052;383721;383722;383723;383724;492866;492865;399728;400526;409393;411801;411897;412136;510086;419544;794717;182963;183036;183037;185986;771030;505697;1;492864;307767;682050;312981;313154;313161;322862;772358;796009;795418;795419;796010;795420;457030;457035;492241;354667;381417;381546;385694;387507;388349;388448;794718;388470;457031;457032;388589;458172;388612;388693;388719;388727;388736;476598;388745;388747;388752;388777;388778;388781;457453;457034;388808;388823;407853;408172;423644;212434;212478;212514;212579;212585;212605;212612;212613;212617;836960;181514;692636;181516;181521;181533;181551;181555;181560;181569;181571;166542;156383;156408;156430;156439;156449;156454;139342;139349;139361;139399;139404;139409;139420;139423;139428;139436;99329;66940;66945;66949;66985;66990;67003;67015;67021;298517;298518;298519;235133;235158;38883;38919;38945;38954;38959;38976;38994;39003;39014;235148;235165;285930;77071;83448;1;169013;129403;132272;132279;169452;202627;202849;202896;174218;177404;228802;208611;208623;208699;210887;229100;249171;249294;249308;249328;249873;269374;270076;295232;305520;305523;491807;305531;297741;794723;64224;64251;74515;74581;74590;74591;74614;80337;80338;80567;80589;87772;87777;87783;87785;577235;97432;116522;794722;467630;
Ultra Librarian 3D Model Ultra Librarian LLG710D324-3D CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
FCC-FLUID LEVEL-PET / Level Sensor Output
Need more? Email Us
Honeywell
SENSOR LEVEL PUSH-PULL
Need more? Email Us
Sensata-Cynergy3
COMP EXT MNT TEMP SEN LVL SW
Need more? Email Us
Cynergy 3
MIN HORIZONTAL FLOAT SWITCH M12 / A Miniature Horizontal Float Switch
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
Sensata-Cynergy3
THERMISTOR FLOAT SWITCH PPS .6A
Need more? Email Us
SST Sensing Ltd
SENSOR LEVEL DIGITAL
Need more? Email Us
Sensata-Cynergy3
SENSOR LEVEL SWITCH SGL / Liquid, Temperature Level Sensor Switch (Single Float) SPST-NC/NO Output Panel Mount, M16x2 Thread
Need more? Email Us
Sensata-Cynergy3
THERMISTOR FLOAT SWITCH PPS 1A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess