EN
  • EN
  • DE

CHL8112A-05

Part No CHL8112A-05
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case 40QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 737656-CHL8112A-05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CHL8112A-05 CAD Model

Description

The CHL8112A-05 is a multi-phase synchronous buck controller from Infineon Technologies. It is designed for high-performance voltage regulation in a variety of applications, typically used to power microprocessors, ASICs, and other high-current loads.

Applications

  • Desktop Computers: Voltage regulation for CPUs and GPUs.
  • Notebook Computers: Powering core processors and graphic cards.
  • Server Systems: Providing regulated power for processors and memory.
  • Workstations: Voltage regulation for high-performance computing.
  • Gaming Consoles: Powering the CPU and GPU.

Features

  • Multi-Phase Operation: Supports multi-phase operation for improved efficiency and transient response.
  • Adaptive Voltage Positioning (AVP): Optimizes output voltage for load transients.
  • Programmable Switching Frequency: Allows for optimizing performance and efficiency.
  • Overcurrent Protection (OCP): Provides protection against overcurrent conditions.
  • Overtemperature Protection (OTP): Protects the device from overheating.
  • Remote Sensing: Improves voltage regulation accuracy by compensating for voltage drops.

Benefits

  • High Efficiency: Multi-phase operation and optimized control algorithms maximize efficiency.
  • Fast Transient Response: Adaptive voltage positioning ensures fast response to load changes.
  • Accurate Voltage Regulation: Remote sensing improves voltage regulation accuracy.
  • Enhanced System Reliability: Built-in protection features enhance system reliability.
  • Flexible Design: Programmable parameters allow for optimizing performance for specific applications.

Additional Details

The CHL8112A-05 is typically used with external MOSFETs to implement a complete synchronous buck converter. The number of phases supported can vary depending on the configuration. The controller supports various protection features, including overvoltage, undervoltage, and short-circuit protection. The switching frequency is adjustable to optimize efficiency and transient response. The device requires external components, such as inductors and capacitors, to complete the power supply circuit. The datasheet should be consulted for detailed specifications and design guidelines. This controller is designed to meet the demanding power requirements of modern microprocessors and ASICs.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess