EN
  • EN
  • DE

LM3671MFX-1.8

Part No LM3671MFX-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM3671, LM3671Q 2MHz, 600mA Step-Down DC-DC Converter | IC REG BUCK 1.8V 600MA SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Output Current 600mA
Switching Frequency 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3671
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199099-LM3671MFX-1.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Communications & Networking, Automotive, Audio, Power Management
Ultra Librarian 3D Model Ultra Librarian LM3671MFX-1.8 CAD Model

Description

Introducing the LM3671MFX-1.8 Step-Down DC-DC Converter from Texas Instruments

The LM3671MFX-1.8 is a highly efficient, space-conscious step-down DC-DC converter designed by Texas Instruments to meet the demanding power requirements of modern portable devices. This advanced power solution is part of the LM3671 series, which is renowned for its performance in delivering a stable and reliable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, ideal for low-voltage applications.
  • High Efficiency: With an efficiency of up to 95%, the LM3671MFX-1.8 ensures minimal power loss and extended battery life in portable devices.
  • Load Capability: It can deliver up to 600mA of load current, catering to a wide range of power needs.
  • Adjustable Output: The output voltage is adjustable with external resistors, providing design flexibility.
  • Low Quiescent Current: The quiescent current is low, which is crucial for battery-powered applications.
  • Small Footprint: Housed in a compact SOT-23 package, the LM3671MFX-1.8 saves valuable board space.

Advanced Technologies

The LM3671MFX-1.8 incorporates several advanced technologies to enhance its performance:

  • Pulse Frequency Modulation (PFM) Mode: For improved efficiency at light loads.
  • Current Mode Control: Provides fast transient response and simplifies loop compensation.
  • Internal Synchronization: Minimizes noise and reduces EMI.
  • Thermal Shutdown: Protects the device from overheating, ensuring safe operation under all conditions.

Applications

The LM3671MFX-1.8 is designed to power a variety of portable devices, such as:

  • Mobile phones and smartphones
  • Wireless LAN and Bluetooth devices
  • PDAs and handheld computers
  • Digital cameras and audio devices
  • Other battery-operated electronics

With its high-efficiency operation, small packaging, and robust feature set, the LM3671MFX-1.8 from Texas Instruments stands out as a top choice for designers looking to optimize power consumption and maximize performance in their portable electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8132 $52.8580
135+ $0.7618 $102.8430
205+ $0.7360 $150.8800
295+ $0.6846 $201.9570
380+ $0.6588 $250.3440
475+ $0.6331 $300.7225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,999 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess