EN
  • EN
  • DE

LTC1574CS#TRPBF

Part No LTC1574CS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 340mA, 600mA 16-SOIC (0.154", 3.90mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LTC1574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879102-LTC1574CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1574CS#TRPBF CAD Model

Description

Product Overview: LTC1574CS#TRPBF

The LTC1574CS#TRPBF is a high-performance, step-down switching regulator from Analog Devices Inc., designed to meet the stringent requirements of modern electronic applications. This efficient power management IC is capable of delivering a continuous output current with a high level of precision and stability, making it an excellent choice for a wide range of applications, including portable devices, telecommunications, and industrial systems.

Key Features

  • High Efficiency: The LTC1574CS#TRPBF utilizes a synchronous rectification technique that results in high conversion efficiency, thereby minimizing heat generation and improving system reliability.
  • Adjustable Output Voltage: This versatile regulator allows for an adjustable output voltage, providing design flexibility to accommodate various voltage requirements across different applications.
  • Low Dropout Operation: With its low dropout capability, the LTC1574CS#TRPBF ensures consistent performance even when the input-to-output voltage differential is small, making it ideal for battery-operated devices.
  • Fast Transient Response: The device is engineered to offer a fast transient response, quickly adapting to changes in load conditions and maintaining stable output voltage.
  • Thermal Protection: Built-in thermal protection safeguards the regulator from overheating, enhancing the safety and longevity of the product.
  • Compact Size: The LTC1574CS#TRPBF comes in a compact package, which is beneficial for space-constrained applications.

Applications

Due to its robust design and versatile features, the LTC1574CS#TRPBF is suitable for a variety of applications:

  • Portable Electronic Devices
  • Telecommunication Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Computing Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1574CS#TRPBF is no exception. The device is manufactured under stringent quality control standards and is designed to meet the reliability expectations of the most demanding applications. It is available in a tape and reel package (TRPBF suffix), which facilitates efficient assembly during the manufacturing process, especially for high-volume production.

With its combination of efficiency, flexibility, and reliability, the LTC1574CS#TRPBF from Analog Devices Inc. stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess